EN
  • EN
  • DE

PALCE20V8H15PC14

Part No PALCE20V8H15PC14
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083870-PALCE20V8H15PC14
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE20V8H15PC14 CAD Model

Description

The PALCE20V8H15PC14 is a high-performance Erasable Programmable Logic Device (EPLD) manufactured by AMD. This device belongs to the PALCE20V8 family, known for its versatility and speed in implementing various digital logic functions. It offers a flexible architecture that can be configured to emulate a wide range of standard PAL (Programmable Array Logic) devices, as well as custom logic circuits.

Applications

  • Address Decoding: Used in memory systems to decode addresses and select specific memory locations.
  • State Machines: Implemented as controllers in digital systems, managing sequences of operations.
  • Peripheral Control: Interfacing with and controlling various peripheral devices.
  • Data Encryption/Decryption: Used in security systems for encoding and decoding data.
  • Timing Control: Generating specific timing signals for synchronous digital circuits.

Features

  • High Speed: Offers a propagation delay of 15ns, enabling fast operation in high-performance systems.
  • Erasable and Reprogrammable: Can be erased and reprogrammed multiple times, providing flexibility in design and prototyping.
  • Flexible I/O Configuration: Each I/O pin can be independently configured as an input, output, or bidirectional pin.
  • Programmable Output Polarity: The polarity of each output can be programmed, allowing for active-high or active-low operation.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Design Flexibility: Allows designers to implement custom logic functions tailored to their specific needs.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing the number of components on a circuit board.
  • Faster Time-to-Market: Simplifies the design process and reduces the time required to develop and test new products.
  • Improved System Performance: Enables faster operation and improved overall system performance.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions.

Additional Details

The PALCE20V8H15PC14 is typically programmed using a standard PAL programmer. The device is housed in a DIP (Dual In-line Package), PLCC (Plastic Leaded Chip Carrier) or other suitable package for easy integration into circuit boards. It operates over a standard industrial temperature range. The 'H' in the part number indicates a high-performance version, and the '15' signifies a propagation delay of 15 nanoseconds. The PC14 refers to the specific package type and temperature rating.

You May Also Be Interested in

Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess