EN
  • EN
  • DE

PALC22V10H-35CQS

Part No PALC22V10H-35CQS
Manufacturer Amd
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216988-PALC22V10H-35CQS
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10H-35CQS CAD Model

Description

The PALC22V10H-35CQS is a Programmable Array Logic (PAL) device manufactured by AMD. It's a versatile integrated circuit used for implementing custom logic functions in a wide array of digital systems. This particular model is known for its high speed and flexible configuration options.

Applications:

  • Address Decoders: Used in memory systems to decode addresses and select memory locations.
  • State Machines: Implemented to control sequential logic and manage state transitions in digital systems.
  • Peripheral Controllers: Employed in controlling various peripherals in embedded systems.
  • Combinational Logic Circuits: Used to implement complex combinational logic functions.
  • Custom Logic Functions: Utilized in any application requiring custom digital logic implementation.

Features:

  • Programmable Logic: Configurable to implement a wide variety of custom logic functions.
  • High Speed: 35ns propagation delay ensures fast operation.
  • 22 Inputs and 10 Outputs: Provides a flexible combination of inputs and outputs for complex logic implementation.
  • Output Register: Outputs can be configured as registered or combinational.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing compatibility with different systems.

Benefits:

  • Flexibility: Allows for implementing custom logic functions without the need for complex discrete logic circuits.
  • Reduced Board Space: Integrates multiple logic functions into a single chip, reducing board space requirements.
  • Faster Design Cycle: Programmable nature enables rapid prototyping and design iteration.
  • Improved Performance: High speed ensures fast and efficient operation of digital systems.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Additional Details:

The PALC22V10H-35CQS is typically programmed using a PAL programmer, which allows designers to configure the internal logic gates to implement their desired functionality. The 'H' in the part number typically signifies a high-performance version. This PAL device is commonly used in older digital systems and embedded designs where the flexibility and programmability of PAL devices offer advantages over fixed-function logic. It provides a cost-effective solution for implementing custom logic, especially in applications where time-to-market is critical. The device operates with standard supply voltages (typically 5V) and comes in a variety of packages, with the 'CQS' suffix likely indicating a specific package type (e.g., ceramic quad surface mount).

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
PLX
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess