EN
  • EN
  • DE

ANR80-40A

Part No ANR80-40A
Manufacturer OptiFuse
Catalog Custom Parts (0 - A)
Description Auto Blade Fuse 40A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155575-ANR80-40A
Categories Custom Parts
Manufacturer OptiFuse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ANR80-40A CAD Model

Description

The OptiFuse ANR80-40A is a high-current, bolt-down fuse designed for protecting electrical circuits in various automotive and industrial applications. It's engineered to handle significant current loads and provide reliable overcurrent protection, safeguarding critical components and systems from damage.

Applications

  • Automotive electrical systems
  • Battery systems
  • Inverters
  • Power distribution units
  • Electric vehicles
  • Hybrid vehicles
  • Marine applications
  • UPS (Uninterruptible Power Supplies)

Features

  • High current rating: 40 Amps
  • Bolt-down mounting
  • ANR fuse type
  • High interrupting rating
  • Visual indication of blown fuse
  • Robust construction
  • Designed for demanding environments

Benefits

  • Reliable Overcurrent Protection: Provides a dependable safeguard against excessive current, preventing damage to connected components.
  • High Current Capacity: Capable of handling substantial current loads in demanding applications.
  • Bolt-Down Mounting: Ensures secure and stable electrical connection, especially in environments subject to vibration.
  • Visual Indication: Allows for quick identification of blown fuse, minimizing downtime.
  • Robust Construction: Offers long-lasting performance and resistance to harsh conditions.
  • Wide Range of Applications: Suitable for automotive, marine, and industrial systems.

Additional Details

The ANR80-40A fuse offers a cost-effective solution for high-current circuit protection. Its bolt-down design ensures a secure connection, preventing accidental disconnection. The high interrupting rating allows it to safely break high-fault currents, safeguarding equipment and personnel. The fuse is designed to meet relevant industry standards for performance and safety. Proper fuse selection is crucial for ensuring effective circuit protection. The ANR fuse is commonly used in applications where space is limited and high current protection is needed. The visual indication of a blown fuse simplifies troubleshooting and maintenance procedures.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess