EN
  • EN
  • DE

FD8300WMHKSBX

Part No FD8300WMHKSBX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-8300 3.3GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952882-FD8300WMHKSBX
Series *
Ultra Librarian 3D Model Ultra Librarian FD8300WMHKSBX CAD Model

Description

The FD8300WMHKSBX is an AMD FX-8300 series desktop processor, designed for performance and efficiency in a variety of computing tasks. As part of AMD's FX series, it offers a multi-core architecture that is suitable for gaming, content creation, and general productivity. It provides a balance between processing power and energy consumption, making it a versatile choice for different user needs.

Applications:

  • Gaming: Used in gaming PCs for smooth gameplay and handling of modern game titles.
  • Content Creation: Applied in workstations for video editing, graphic design, and 3D rendering.
  • General Productivity: Implemented in desktop computers for everyday tasks such as web browsing, office applications, and multimedia consumption.
  • Home Entertainment: Used in home theater PCs (HTPCs) for streaming video, playing media, and other entertainment purposes.
  • Small Business Computing: Found in business desktops for office productivity, data processing, and other business-related tasks.

Features:

  • 8 Cores: Features eight processing cores, allowing for efficient multitasking and parallel processing.
  • 3.3 GHz Base Clock: Operates at a base clock speed of 3.3 GHz, providing a balance between performance and power consumption.
  • 4.2 GHz Max Turbo Frequency: Can boost its clock speed up to 4.2 GHz for demanding tasks, enhancing performance when needed.
  • 8 MB L3 Cache: Includes 8 MB of L3 cache, which helps to improve data access speeds and overall performance.
  • Socket AM3+: Designed for use with motherboards that have a Socket AM3+ CPU socket.
  • 125W TDP: Has a Thermal Design Power (TDP) of 125W, indicating the amount of heat it generates under load.

Benefits:

  • Enhanced Multitasking: The eight cores allow for smooth multitasking, enabling users to run multiple applications simultaneously without significant performance drops.
  • Improved Gaming Performance: The high clock speeds and multi-core architecture contribute to improved gaming performance, allowing for smoother gameplay and higher frame rates.
  • Faster Content Creation: The processor's capabilities facilitate faster content creation, enabling users to complete tasks such as video editing and graphic design more efficiently.
  • Versatile Computing Solution: The FX-8300 provides a versatile computing solution that can handle a wide range of tasks, from everyday computing to demanding applications.
  • Affordable Performance: Offers a good balance between performance and price, making it an attractive option for budget-conscious users.

Additional Details:

The FD8300WMHKSBX processor supports DDR3 memory and features integrated memory controllers for efficient memory access. It is compatible with a range of AMD chipsets designed for the Socket AM3+ platform. The processor's architecture is based on AMD's Piledriver microarchitecture, which provides improvements in performance and efficiency compared to previous generations. It supports AMD Turbo Core technology, which automatically adjusts the processor's clock speed based on workload and thermal conditions. The processor also supports AMD Virtualization Technology, enabling users to run multiple operating systems on a single machine. It is commonly used in desktop computers for both home and office use, offering a combination of performance, features, and affordability. The processor is designed to provide a stable and reliable computing experience, even under heavy loads. It is also compatible with a variety of cooling solutions, allowing users to choose the cooling system that best suits their needs.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess