EN
  • EN
  • DE

FD8300WMHKBOX

Part No FD8300WMHKBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-8300 Desktop Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952999-FD8300WMHKBOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD8300WMHKBOX CAD Model

Description

The AMD FD8300WMHKBOX, also known as the AMD FX-8300, is an eight-core desktop processor based on the Piledriver microarchitecture. This processor is designed to deliver strong performance for gaming, multimedia tasks, and other demanding applications at a competitive price point.

Applications

  • Gaming PCs
  • Multimedia editing workstations
  • General-purpose desktop computers
  • Virtualization environments

Features

  • Eight physical cores
  • Piledriver microarchitecture
  • 3.3 GHz base clock speed (up to 4.2 GHz with Turbo CORE technology)
  • 8 MB L3 cache
  • 8 MB L2 cache (1 MB per core pair)
  • Socket AM3+ compatibility
  • DDR3 memory support
  • AMD Virtualization (AMD-V) technology
  • AMD Turbo CORE technology 3.0

Benefits

  • Excellent multitasking: Eight cores allow for smooth operation of multiple applications simultaneously.
  • Improved gaming performance: High clock speeds and multiple cores provide a better gaming experience, especially in games that utilize multiple threads.
  • Fast multimedia editing: Efficiently handles video editing, image processing, and other multimedia tasks.
  • Enhanced productivity: Provides a responsive and efficient computing experience for everyday tasks.
  • Affordable solution: Offers a high core count at a reasonable price.

Additional Details

The FD8300WMHKBOX has a thermal design power (TDP) of 95W. It supports DDR3 memory up to 1866 MHz. The 'BOX' designation signifies that it is a retail version and includes a stock cooler. This CPU is designed for the Socket AM3+ platform.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess