EN
  • EN
  • DE

FD4130FRGUBOX

Part No FD4130FRGUBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-4130 3.9GHz 4MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952866-FD4130FRGUBOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD4130FRGUBOX CAD Model

Description

The FD4130FRGUBOX is an AMD FX-4130 quad-core desktop processor. This processor is designed for use in desktop computers and offers a balance of performance and affordability. It is part of the AMD FX series of processors known for their unlocked multipliers, making them suitable for overclocking.

Applications

  • Desktop PCs
  • Gaming Rigs
  • Home and Office Computers
  • Multimedia Editing
  • General Purpose Computing

Features

  • Quad-Core Architecture: Provides four processing cores for improved multitasking and parallel processing capabilities.
  • Unlocked Multiplier: Allows for easy overclocking to increase processor speed.
  • AMD Turbo Core Technology: Dynamically adjusts clock speed to provide performance boost when needed.
  • Socket AM3+: Compatible with motherboards that use the AM3+ socket.
  • 32nm Manufacturing Process: Provides a balance of performance and power efficiency.

Benefits

  • Improved Multitasking: Handles multiple applications and tasks smoothly and efficiently.
  • Enhanced Gaming Performance: Delivers a smooth and responsive gaming experience.
  • Increased Productivity: Boosts performance in demanding applications like video editing and content creation.
  • Overclocking Potential: Allows users to customize performance by increasing clock speed.
  • Affordable Performance: Offers a good balance of performance and price.

The AMD FX-4130 processor operates at a base clock speed of 3.8 GHz and can reach a maximum turbo frequency of 3.9 GHz. It has 4MB of L3 cache and supports DDR3 memory. It is designed for users who want a capable processor for everyday computing tasks and gaming without breaking the bank.

Technical Specifications:

  • Core Count: 4
  • Base Clock Speed: 3.8 GHz
  • Max Turbo Frequency: 3.9 GHz
  • L3 Cache: 4MB
  • Socket Type: AM3+
  • TDP (Thermal Design Power): 125W

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess