EN
  • EN
  • DE

ATSAML11E16A-MUT

Part No ATSAML11E16A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32VQFN / ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAML11
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML11E16A-MUTCT,ATSAML11E16A-MUTTR,ATSAML11E16A-MUTDKR
Standard Package 5,000
Win Source Part Number 1322305-ATSAML11E16A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML11E16A-MUT CAD Model

Description

Microchip Technology ATSAML11E16A-MUT

The ATSAML11E16A-MUT is a cutting-edge microcontroller from Microchip Technology, renowned for its robust security features and efficient performance. This device is part of the SAM L11 family, which is designed to operate with low power consumption while providing high-level security for applications in need of protection against physical and logical attacks.

At the heart of the ATSAML11E16A-MUT is a powerful 32-bit ARM Cortex-M23 core that can run at up to 32 MHz, ensuring swift processing and response times for complex operations. This microcontroller comes with 16KB of RAM and 64KB of flash memory, providing ample space for code storage and execution, as well as data handling.

One of the standout features of this microcontroller is its hardware-based security. It includes an integrated hardware security module that offers Trusted Execution Environment (TEE) capabilities, secure boot, secure key storage, and cryptographic acceleration for AES, SHA, and other algorithms. These features are crucial for designing secure IoT devices, medical equipment, and other sensitive applications where data integrity and confidentiality are paramount.

The ATSAML11E16A-MUT is also equipped with a variety of peripherals that enhance its versatility. It has multiple serial communication modules, including I2C, SPI, and USART interfaces, allowing for easy integration with other components and systems. Additionally, it features several 16-bit timers, a 12-bit ADC, and a 10-bit DAC, which are essential for precise control and measurement tasks.

For energy-conscious projects, the ATSAML11E16A-MUT excels with its picoPower technology, ensuring that the device can operate in a power-saving mode without compromising functionality. This makes it an excellent choice for battery-operated devices where longevity and reliability are crucial.

In summary, the ATSAML11E16A-MUT from Microchip Technology is an exceptional microcontroller that blends advanced security features with high performance and low power consumption, making it an ideal choice for a wide range of secure and efficient applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9400 $54.3400
25+ $4.0534 $101.3350
39+ $3.9267 $153.1413
53+ $3.8000 $201.4000
69+ $3.6734 $253.4646
92+ $3.2934 $302.9928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess