EN
  • EN
  • DE

A1331LLETR-T

Part No A1331LLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015857-A1331LLETR-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1331LLETR-T CAD Model

Description

The A1331LLETR-T is a high-precision, programmable linear Hall-effect sensor IC from Allegro MicroSystems. It is designed for automotive and industrial applications requiring accurate position or current sensing. This sensor provides a ratiometric analog output voltage proportional to the applied magnetic field. The A1331 incorporates advanced signal processing techniques to achieve high accuracy and stability over temperature.

Applications

  • Automotive throttle position sensing: Precisely measuring the position of the throttle valve in internal combustion engines.
  • Brake pedal position sensing: Monitoring the position of the brake pedal for anti-lock braking systems (ABS) and electronic stability control (ESC).
  • Steering torque sensing: Measuring the torque applied to the steering wheel for electric power steering (EPS) systems.
  • Current sensing: Measuring DC or AC current in automotive and industrial applications.
  • Industrial position sensing: Detecting the position of linear or rotary actuators in industrial machinery.

Features

  • High accuracy: Provides precise and repeatable measurements of magnetic fields.
  • Programmable sensitivity and offset: Allows for customization to specific application requirements.
  • Ratiometric analog output: Output voltage is proportional to the supply voltage, minimizing errors due to supply voltage variations.
  • Temperature compensation: Internal circuitry compensates for temperature-induced errors, ensuring stable performance over a wide temperature range.
  • Low noise: Minimizes noise in the output signal, improving signal-to-noise ratio.
  • Robust EMC performance: Designed to withstand electromagnetic interference in automotive and industrial environments.
  • Short-circuit protection: Protects the sensor from damage due to short circuits.

Benefits

  • Improved system performance: Enables precise control and monitoring in automotive and industrial applications.
  • Reduced calibration requirements: Simplifies system calibration and reduces manufacturing costs.
  • Enhanced reliability: Provides stable and reliable performance over a wide range of operating conditions.
  • Increased safety: Improves the safety of automotive systems by providing accurate and reliable sensor data.
  • Simplified system design: Easy to integrate into existing systems with a simple analog output interface.

Additional Details

The A1331LLETR-T typically requires a supply voltage of 5V. It is available in a small surface-mount package, such as a SOT-23 or similar. The sensor's sensitivity and offset can be programmed using external resistors or through a digital interface. It is important to refer to the product datasheet for detailed specifications, programming instructions, and application recommendations. The device is compliant with automotive AEC-Q100 standards.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess