Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 178010-AM93422DC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM93422DC CAD Model

Description

AM93422DC: Dynamic Logic Controller

The AM93422DC serves as a dynamic logic controller, offering sophisticated logic handling capabilities for intricate digital operations. This component excels in environments requiring adaptable logic operations, ensuring accurate and efficient digital processing.

Features and Benefits

  • Dynamic Logic Processing: Supports flexible operations for various applications.
  • Seamless System Integration: Easily integrates into current hardware frameworks.
  • Energy Efficient Design: Optimizes power usage while maintaining top functionality.
  • Comprehensive Protocol Support: Compatible with a broad spectrum of industry standards.

Applications and Projects

  • Communication systems
  • IoT infrastructure
  • Embedded system design
  • Smart city technology

The AM93422DC stands out as an essential component for engineers and developers focused on dynamic and efficient logic solutions.

You May Also Be Interested in

ATI
Lowest to $3.6531
ECAD model for 218S2EBNA44S
ATI
Need more? Email Us
ECAD model for 215W2250AFAT2
Amd
Lowest to $6.0631
ECAD model for 218S6ECLA21FG
ATI
Need more? Email Us
ECAD model for 216-0683010
ATI
Need more? Email Us
ECAD model for 216-0683008
ATI
Need more? Email Us
ECAD model for 215RPA4AKA21HK(RS480)
ATI
Need more? Email Us
ECAD model for 215LCAAKA13FG
ATI
Need more? Email Us
ECAD model for 215R3BUA33
Amd
Need more? Email Us
ECAD model for 218-0844012

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention