EN
  • EN
  • DE

AM79C975AKC

Part No AM79C975AKC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044837-AM79C975AKC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM79C975AKC CAD Model

Description

The AM79C975AKC is a single-chip 10/100 Mbps Ethernet controller manufactured by AMD. It is designed to provide a high-performance, cost-effective solution for integrating Ethernet connectivity into a variety of embedded systems and network devices. This controller supports both 10BASE-T and 100BASE-TX Ethernet standards, allowing for seamless operation in diverse network environments.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Systems with Ethernet Connectivity
  • Routers and Switches
  • Industrial Automation Equipment
  • Printers and other Networked Peripherals

Features:

  • Supports both 10BASE-T and 100BASE-TX Ethernet standards
  • Integrated MAC and PHY layers
  • PCI interface for easy integration with host systems
  • Supports full-duplex operation for increased network throughput
  • Auto-negotiation for automatic speed and duplex selection
  • Advanced power management features to minimize power consumption
  • Extensive diagnostic capabilities for easy troubleshooting

Benefits:

  • High-performance Ethernet connectivity for demanding applications
  • Reduced system cost due to integrated MAC and PHY
  • Simplified system design with PCI interface
  • Increased network throughput with full-duplex support
  • Flexible operation in diverse network environments with auto-negotiation
  • Lower power consumption for energy-efficient systems
  • Reduced development time with extensive diagnostic features

Additional Details:

The AM79C975AKC integrates both the Media Access Controller (MAC) and Physical Layer (PHY) functions into a single chip, simplifying the design and reducing the overall cost of Ethernet implementations. It communicates with the host system via a PCI interface, providing a high-bandwidth connection for data transfer. The controller supports full-duplex operation, allowing for simultaneous transmission and reception of data, which effectively doubles the network throughput. Auto-negotiation enables the device to automatically detect and configure the optimal speed and duplex settings for the network connection. Advanced power management features, such as power-down modes, minimize power consumption when the device is not actively transmitting or receiving data. The AM79C975AKC also includes extensive diagnostic capabilities, such as link status monitoring and loopback testing, to facilitate easy troubleshooting and maintenance. It's a reliable solution for adding ethernet connectivity to a range of devices.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess