The SB20100FCT is a dual Schottky Barrier Rectifier manufactured by Panjit. It contains two Schottky diodes within a single package, typically configured as a common cathode. The "F" in the part number typically signifies an isolated or improved thermal package, such as a TO-220F, designed to enhance heat dissipation. It is designed for high-efficiency rectification and fast switching applications in power supplies, converters, and other high-frequency circuits requiring minimal power loss.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- High-Frequency Inverters
- Freewheeling diodes in inductive loads
- Polarity protection circuits
Features:
- Dual Diode Configuration
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- Isolated or Improved Thermal Package (TO-220F)
Benefits:
- Increased Power Efficiency
- Reduced Power Dissipation and Heat Generation
- Compact Design, saving board space
- Improved Thermal Performance, leading to higher reliability
- Enhanced System Performance in High-Frequency Applications
Additional Details:
The SB20100FCT is typically available in a TO-220F or similar insulated package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 100V, a maximum average forward rectified current (IF(AV)) of 20A (10A per diode), and a low maximum forward voltage drop (VF), typically around 0.82V. The operating temperature range is usually -55°C to +150°C. The dual-diode configuration allows for efficient full-wave rectification or can be paralleled for increased current capacity. The fast switching speed minimizes losses in high-frequency applications. The insulated package enhances thermal management, allowing for higher power dissipation. The Schottky barrier construction provides a lower forward voltage drop compared to standard silicon diodes, resulting in higher efficiency and reduced heat generation. The high surge current capability ensures robustness against transient voltage events.