EN
  • EN
  • DE

AM386TMSX-40

Part No AM386TMSX-40
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044717-AM386TMSX-40
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM386TMSX-40 CAD Model

Description

The AM386TMSX-40 is a high-performance 32-bit microprocessor manufactured by AMD. It is a CPU designed to be a direct replacement for the Intel 80386SX processor, offering improved performance at a clock speed of 40MHz. This processor was commonly used in embedded systems and personal computers during the early to mid-1990s.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Personal Computers (primarily as an upgrade)
  • Early Laptop Computers
  • Point of Sale (POS) terminals

Features:

  • 32-bit architecture: Enables efficient processing of 32-bit data
  • 40MHz clock speed: Offers higher processing speed compared to its predecessors
  • Compatibility with Intel 80386SX: Ensures software compatibility
  • Integrated memory controller: Simplifies memory access and improves performance
  • Low power consumption: Suitable for mobile and embedded applications
  • Supports virtual memory: Allows efficient memory management

Benefits:

  • Increased processing power: Enables faster execution of applications
  • Cost-effective upgrade: Provides a performance boost without requiring a complete system overhaul
  • Wide software compatibility: Runs existing software designed for the Intel 80386SX
  • Improved multitasking: Enables smooth execution of multiple applications simultaneously
  • Reduced system cost: Integrated features reduce the need for external components
  • Extended product life: Increases the lifespan of existing systems by improving performance

Additional Details:

The AM386TMSX-40 supports a 16-bit external data bus. It incorporates features like pipelining and cache memory for improved performance. It is designed to operate at a low voltage, reducing power consumption. It is available in various package types to suit different application requirements. The CPU utilizes a clock multiplier to achieve the 40MHz clock speed from a lower base clock frequency. It supported a range of operating systems including DOS, Windows 3.1, and early versions of Linux.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess