EN
  • EN
  • DE

AM29LV400BB-70ED

Part No AM29LV400BB-70ED
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044682-AM29LV400BB-70ED
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV400BB-70ED CAD Model

Description

The AM29LV400BB-70ED is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 524,288 bytes. The device is offered in a 48-pin TSOP and 48-ball FBGA package. The device is designed to offer a cost-effective solution for applications requiring high-density, nonvolatile memory.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications
  • Consumer electronics
  • Industrial control systems

Features

  • Single power supply operation: 3.0 V
  • High performance: Access times as fast as 70 ns
  • Low power consumption: Active current of 30 mA (typical) and standby current of 10 μA (typical)
  • Sector protection: Hardware sector protection to prevent accidental program or erase
  • Sector erase: Uniform sector architecture with 8 sectors of 64 Kbytes each
  • Program suspend and resume: Supports program suspend and resume operations
  • Erase suspend and resume: Supports erase suspend and resume operations
  • Common flash interface (CFI): Provides device-specific information to the host system

Benefits

  • Cost-effective: Offers a cost-effective solution for high-density, nonvolatile memory
  • High performance: Fast access times enable high-performance system operation
  • Low power consumption: Reduces system power consumption and extends battery life
  • Data protection: Sector protection prevents accidental program or erase
  • Flexibility: Sector erase allows for flexible memory management

Additional Details

The AM29LV400BB-70ED operates with a single 3.0 V power supply, simplifying system design. It features a high-performance architecture that delivers fast access times, enabling high-performance system operation. The device also offers low power consumption, reducing system power consumption and extending battery life. With sector protection, the device prevents accidental program or erase, ensuring data integrity. The uniform sector architecture with 8 sectors of 64 Kbytes each provides flexible memory management. The AM29LV400BB also supports program suspend and resume and erase suspend and resume operations, allowing for efficient memory utilization. Conforms to JEDEC standards.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0005 $60.0075
36+ $3.2825 $118.1700
55+ $3.1799 $174.8945
76+ $3.0774 $233.8824
98+ $2.9747 $291.5206
130+ $2.6670 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess