EN
  • EN
  • DE

AM29LV1600B70EC

Part No AM29LV1600B70EC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224288-AM29LV1600B70EC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV1600B70EC CAD Model

Description

The AM29LV1600B70EC is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 2,097,152 bytes. This device features a low voltage single power supply operation, making it ideal for portable and battery-powered applications. It also provides fast access times and low power consumption.

Applications

  • Embedded systems
  • Mobile devices
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Data storage

Features

  • Single Power Supply Operation: 3.0 Volt-only for read and write operations.
  • High Performance: 70 ns access time.
  • Sector Erase Architecture: Allows individual sectors to be erased without affecting other data.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Sector Protection: Prevents accidental erasure or programming of critical data.
  • Erase Suspend/Resume: Allows interruption of an erase cycle for read operations.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Fast Program and Erase Times: Enables quick updates and modifications to stored data.
  • Data Protection: Sector protection prevents accidental data loss.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory allocation.
  • Reliable Data Storage: Provides non-volatile storage for critical data.
  • Simplified System Design: Single power supply requirement simplifies the design process.

Additional Details

The AM29LV1600B70EC is available in various packages. It supports both asynchronous and synchronous read operations. The device also features a JEDEC standard pinout for easy integration into existing systems. It's designed for high-performance applications where low power consumption and fast access times are critical. Consult the datasheet for detailed information on electrical characteristics, timing specifications, and programming algorithms.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amd
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention