EN
  • EN
  • DE

AM29LV004BB-120EI

Part No AM29LV004BB-120EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Flash Mem Parallel 3V/3.3V 4M-Bit 512K x 8 120ns 40-Pin TSOP Flash Mem Parallel 3V/3.3V 4M-Bit 512K x 8 120ns 40-Pin...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Non-Compliant
Win Source Part Number 1044653-AM29LV004BB-120EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV004BB-120EI CAD Model

Description

The AM29LV004BB-120EI is a 4 Mbit (512K x 8-bit) CMOS Flash memory device manufactured by AMD. It is designed for low voltage operation, making it suitable for portable and battery-powered applications. This memory device offers high-density, non-volatile storage.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in low-power embedded systems.
  • Mobile Devices: Used in mobile phones, tablets, and other portable devices for storing application code and data.
  • Handheld Instruments: Stores program code and calibration parameters in handheld test and measurement instruments.
  • Industrial Control: Used in low-power industrial control systems for storing program code and process data.
  • Consumer Electronics: Found in various low-power consumer devices such as MP3 players and digital cameras.

Features

  • Low Voltage Operation: Operates at a low voltage (typically 3.0V or 3.3V) for reduced power consumption.
  • High Density: Offers 4 Mbit of storage in a compact package.
  • Fast Access Time: Features a 120ns access time for quick data retrieval.
  • Sector Erase Architecture: Enables individual sectors to be erased and reprogrammed independently.
  • Automatic Erase and Program: Simplifies the programming and erasing processes.

Benefits

  • Extended Battery Life: Low voltage operation minimizes power consumption, extending battery life in portable devices.
  • Large Storage Capacity: Provides ample storage space for application code and data.
  • Fast Read Performance: Enables quick execution of code and data retrieval.
  • Flexible Sector Management: Sector erase architecture allows for efficient memory updates.
  • Simplified Programming: Automatic erase and program features reduce programming complexity.

Additional Details

The AM29LV004BB-120EI operates at low voltage (typically 3.0V or 3.3V) and has an access time of 120ns. The 'BB' indicates a bottom boot sector configuration. It utilizes a sector erase architecture, supporting JEDEC standard byte-wide pinout. It is available in an EI (Enhanced SOIC) package. It has a minimum endurance of 100,000 write/erase cycles per sector. It incorporates data protection features to prevent accidental program or erase operations. For detailed specifications, electrical characteristics, pinouts, and timing diagrams, refer to the official AMD datasheet for the AM29LV004 series.

You May Also Be Interested in

Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess