EN
  • EN
  • DE

AM29F400BB-120ED

Part No AM29F400BB-120ED
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Flash Memory IC; Memory Size: 4Mbit; Supply Voltage Max: 5V; Package/Case: 48-TSOP; Leaded Process Compatible: Yes;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044642-AM29F400BB-120ED
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F400BB-120ED CAD Model

Description

The AM29F400BB-120ED is a 4 Mbit (512 K x 8 or 256 K x 16) Flash memory device manufactured by AMD. This device operates on a single 5.0 V power supply and features a 120 ns access time. It is designed for use in various embedded systems and applications requiring non-volatile memory.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Data storage

Features

  • 4 Mbit Flash memory (512 K x 8 or 256 K x 16 selectable)
  • Single 5.0 V power supply operation
  • Access time: 120 ns
  • Bottom Boot sector architecture
  • Sector Erase capability
  • Automatic Write Protection feature
  • Available in a variety of packages

Benefits

  • Non-volatile storage ensures data retention even when power is removed.
  • Fast access time facilitates efficient data retrieval and program execution.
  • Single power supply simplifies system design and reduces component count.
  • Sector erase capability allows for selective erasure and reprogramming of memory blocks.
  • The bottom boot sector configuration is suitable for boot code storage.

Additional Details

The AM29F400BB-120ED features a bottom boot sector architecture, making it suitable for storing boot code in embedded systems. It employs a sector erase architecture, allowing individual sectors to be erased and reprogrammed without affecting other sectors. The device incorporates an automatic write protection feature to prevent accidental data corruption. The 120 ns access time ensures quick data retrieval. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in industrial environments. The part number suffix "120" indicates the access time in nanoseconds. The "BB" indicates Bottom Boot configuration.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess