STMicroelectronics M24256AWMN6TP EEPROM
The M24256AWMN6TP from STMicroelectronics is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device, offering a substantial 256-Kbit storage capacity. This high-performance memory component is designed to provide flexible data storage for a wide array of electronic applications, from industrial control systems to consumer electronics.
One of the key features of the M24256AWMN6TP is its compatibility with the I²C serial interface, which allows for simple integration into existing designs and straightforward communication with microcontrollers and processors. The device supports a bidirectional data transfer protocol, ensuring efficient read and write operations. This EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for various power supply conditions.
The M24256AWMN6TP is housed in a compact 8-pin SO N (SOIC) package, which is not only space-saving but also conducive for automated assembly processes, thus reducing manufacturing costs and time. Additionally, it features a hardware write control, which provides an extra layer of data integrity by preventing inadvertent writes during power-up or power-down events.
With an impressive endurance of 1 million write cycles and a data retention period of over 40 years, this EEPROM is built for longevity and reliability. These characteristics ensure that data remains safe and uncorrupted over extended periods, making M24256AWMN6TP an excellent choice for applications where data persistence is critical.
STMicroelectronics has designed the M24256AWMN6TP with attention to industry standards, ensuring the device meets the rigorous demands of modern electronics. It operates across a wide temperature range from -40°C to +85°C, which guarantees stable performance even under harsh environmental conditions.
In summary, the M24256AWMN6TP EEPROM from STMicroelectronics is a high-quality, durable memory solution that offers significant storage capacity, easy integration with I²C interfaces, and reliable performance in a wide range of applications and environments.