The AM29F040-75JC is a 4-Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only Flash memory device manufactured by AMD (Advanced Micro Devices). It's designed for systems requiring non-volatile storage and in-system programmability. The device features fast read access times and sector erase capabilities, making it suitable for a variety of embedded applications.
Applications:
- Embedded systems firmware storage
- Data logging in industrial applications
- Program storage for microcontrollers
- Configuration data storage
- Boot code storage
Features:
- 4 Megabit (512 K x 8-Bit) organization
- 5.0 Volt-only operation for read and write
- Sector erase architecture
- Fast access time (75 ns)
- Low power consumption
- CMOS technology
Benefits:
- Reliable non-volatile storage for critical data
- Simplified system design with single-voltage operation
- Efficient memory management with sector erase capability
- High-speed data access for responsive system performance
- Reduced power consumption for battery-powered devices
- Enhanced durability and resistance to noise due to CMOS technology
Additional Details:
The AM29F040-75JC allows for convenient in-system programming, enabling updates and changes without removing the device. The fast access time ensures quick retrieval of stored data, crucial for real-time applications. Sector erase functionality allows for targeted memory updates, minimizing erase times and optimizing memory management. This device is a reliable and versatile choice for non-volatile memory needs.
Technical Specifications (Typical):
- Memory Size: 4 Megabit (512K x 8-bit)
- Access Time: 75 ns
- Supply Voltage: 5.0V
- Operating Temperature: -40°C to +85°C