EN
  • EN
  • DE

PIC12F1840T-E/SN

Part No PIC12F1840T-E/SN
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description PIC12F Series 7 kB Flash 256 B SRAM SMT 8-Bit Microcontroller - SOIC-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Frequency 32 MHz
Memory Size 7 kB
Memory Type FLASH
Number of I/Os 5
RoHS Non-Compliant
Schedule B 8542310000
Win Source Part Number 1084895-PIC12F1840T-E/SN
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12F1840T-E/SN CAD Model

Description

PIC12F1840T-E/SN Microcontroller from Microchip Technology

The PIC12F1840T-E/SN is a high-performance microcontroller unit (MCU) manufactured by Microchip Technology, renowned for its compact design and versatile features. This MCU is a member of Microchip's extensive PIC family, specifically the PIC12 series, which is well-suited for a variety of applications ranging from consumer electronics to industrial control systems.

Key Features

  • Processor: The device is built around a powerful 8-bit PIC processor, which provides a perfect balance between power consumption and processing capability. This makes it ideal for applications that require a compact footprint without compromising on performance.
  • Memory: It comes with 3.5 KB of flash program memory, allowing for robust application development, and 256 bytes of EEPROM, which provides space for data storage that persists through power cycles.
  • I/O Pins: The MCU offers 6 I/O pins, which can be configured for various functionalities including digital input/output, analog inputs, or as interfaces for various communication protocols.
  • Integrated Peripherals: It includes a variety of built-in peripherals such as a 10-bit Analog-to-Digital Converter (ADC), comparators, and a 5-bit Digital-to-Analog Converter (DAC), enhancing its capability to interact with analog signals and sensors directly.
  • Communication: The PIC12F1840T-E/SN supports I2C, SPI, and UART serial communication protocols, enabling easy connectivity with other microcontrollers, sensors, and peripheral devices.
  • Power Management: This MCU features a range of power-saving modes, making it highly efficient for battery-powered or energy-sensitive applications.

Package and Quality

The microcontroller is offered in an 8-pin SOIC package, which is a surface-mountable form factor that allows for space-efficient PCB design. The 'T' in its part number indicates that it is available in tape and reel packaging, suitable for automated assembly processes. The 'E' signifies that it is characterized for operation over the extended industrial temperature range, and 'SN' represents the package type.

Applications

With its robust feature set, the PIC12F1840T-E/SN is an excellent choice for a wide array of applications, including but not limited to:

  • Smart sensors and instrumentation
  • Automotive systems
  • Home appliances and automation
  • Consumer electronics
  • Portable medical devices

In summary, the PIC12F1840T-E/SN from Microchip Technology is a versatile and efficient microcontroller that delivers the performance needed for today's demanding embedded applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5127 $52.9445
85+ $1.2412 $105.5020
125+ $1.2024 $150.3000
175+ $1.1636 $203.6300
225+ $1.1248 $253.0800
300+ $1.0085 $302.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess