The AM29F032B-90EC/T is a 32 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 4M bytes of 8 bits each. The device is offered in a variety of package options to provide a flexible solution for different application needs. This device is designed for high-performance, low-power applications where fast read and write operations are crucial.
Applications:
- Embedded systems
- Networking equipment
- Industrial control systems
- Consumer electronics
- Telecommunications devices
Features:
- 32 Mbit (4M x 8-bit) Flash memory
- 3.0 Volt-only operation for read and write
- Sector Erase Architecture: Offers flexibility in memory organization
- Fast access time: 90 ns (nanoseconds)
- Low power consumption: Active and Standby modes
- Automatic sleep mode
- Unlock Bypass Program command reduces programming time
- Top or Bottom Boot options
- Available in various package options, including PLCC, TSOP, and BGA
Benefits:
- Fast program and erase times contribute to efficient system operation.
- Low power consumption extends battery life in portable applications.
- Sector erase capability allows for efficient memory management and code updates.
- High endurance ensures long-term reliability in demanding environments.
- The Unlock Bypass feature accelerates the manufacturing process.
Additional Details:
The AM29F032B family uses AMD's advanced flash memory technology, ensuring high reliability and data retention. It supports common flash memory operations such as reading, programming, and erasing. It is designed for in-system programmability, reducing the need for external programming equipment. The operating temperature ranges typically from -40°C to +85°C. The device is Pb-free (lead-free) and RoHS compliant.