EN
  • EN
  • DE

AM29F010B-90PI

Part No AM29F010B-90PI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1044609-AM29F010B-90PI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F010B-90PI CAD Model

Description

The AM29F010B-90PI is a 1 Mbit, 5.0 Volt-only Flash memory device manufactured by AMD. It is organized as 131,072 bytes. This device is designed for applications requiring non-volatile storage, such as embedded systems, industrial control systems, and consumer electronics. The '90' in the part number indicates a 90ns access time.

Applications

  • Embedded Systems: Used for storing program code and data in embedded microcontrollers.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation devices.
  • Consumer Electronics: Utilized in set-top boxes, gaming consoles, and other consumer devices.
  • Instrumentation: Found in data loggers and other measurement equipment for storing configuration and measurement data.
  • Telecommunications: Used in network interface cards and other communication devices for storing firmware.

Features

  • 5.0 Volt-only Read and Write Operation: Simplifies power supply requirements and reduces system cost.
  • Sector Erase Architecture: Provides flexible sector erasure capabilities for efficient memory management.
  • Page Write Operation: Supports fast page write operations for improved programming performance.
  • Top or Bottom Boot Configuration: Offers flexible boot configuration options for various applications.
  • Unlock Bypass Program Operation: Accelerates program operations by bypassing the unlock sequence.

Benefits

  • Simplified System Design: 5.0 volt-only operation simplifies power supply design and reduces component count.
  • Fast Access Time: Offers a 90ns access time, enabling quick data retrieval.
  • Efficient Memory Management: Sector erase architecture allows for efficient memory management and data updates.
  • Improved Programming Performance: Page write operation speeds up programming cycles.
  • Versatile Boot Options: Top or bottom boot configuration provides flexibility in system design.

Additional Details

The AM29F010B-90PI is typically available in a PDIP (Plastic Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). Key electrical characteristics include a supply voltage of 5.0V, an access time of 90ns, and an operating temperature range of -40°C to +85°C. The device features a sector protection mechanism to prevent accidental erasure of critical data. The 'PI' suffix indicates specific packaging and temperature range options. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines, including timing diagrams and programming algorithms.

When using the AM29F010B-90PI, proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device should be programmed and erased according to the manufacturer's recommendations to ensure data integrity and reliability. This Flash memory device provides a reliable and cost-effective storage solution for a wide range of applications, especially legacy systems still using DIP packages.

You May Also Be Interested in

Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess