Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 177135-AM29F010B-90PC
Popularity Low
Supply and Demand Status Limited
Family Name Am29F010B
Introduction Date July 26, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM29F010B-90PC CAD Model

Description

Product Overview: AM29F010B-90PC

The AM29F010B-90PC is a 1 Megabit (128 K x 8-Bit) CMOS flash memory chip, designed for high-performance applications. This chip is recognized for its versatility and functionality in various electronic designs.

Features and Benefits

  • High Performance: Features a fast read access and fast programming algorithms, making it suitable for time-sensitive applications.
  • Sector Erase Architecture: Supports 128 Kbyte sectors, allowing efficient data management and minimal system overhead.
  • Low Power Consumption: Designed with CMOS technology for reduced power use, which helps in extending battery life in portable devices.
  • Standard voltage levels: Compatible with standard TTL levels for ease of integration.

Applications and Projects

  • Embedded Systems
  • Consumer Electronics
  • Automotive Electronics
  • Network Equipment

Additional Details

With its reliable performance and robust feature set, the AM29F010B-90PC is an ideal choice for engineers seeking dependable flash memory solutions for their designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN / FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75 MHz 8-VFQFPN (6x5)
Need more? Email Us
ECAD model for M25PX80-VMP6G
STMicroelectronics
Need more? Email Us
ECAD model for M29W800AT100N1
STMicroelectronics
Need more? Email Us
ECAD model for M58BW016BB80T3
Micron Technology Inc.
Flash Mem Serial-SPI 2.7V to 3.6V 8M-Bit 1M x 8 8ns 8-Pin SOIC N Tray
Lowest to $12.3603
ECAD model for M25PE80-VMN6P
Micron Technology Inc.
Need more? Email Us
ECAD model for M36P0R8060N0ZSE
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F
STMicroelectronics
Flash, 512KX8, 120ns, PQCC32
Lowest to $3.4609
ECAD model for M29F040-120K1
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Lowest to $21.1210
ECAD model for S29GL512T11FHIV10

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention