Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200831-AM29F010-55PC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F010-55PC CAD Model

Description

The AM29F010-55PC is a 1 Mbit (128K x 8-bit) CMOS 5.0 Volt-only Flash memory manufactured by AMD. It features a fast access time of 55ns, making it suitable for applications requiring quick data retrieval. The 'PC' likely denotes the package type, commonly a Plastic DIP (PDIP) or similar through-hole package.

Applications

  • Embedded Systems: Storage of firmware and boot code in various embedded applications.
  • Industrial Control: Used in industrial control systems for storing configuration data and program code.
  • Networking Devices: Storage of boot code and configuration settings in networking equipment.
  • Consumer Electronics: Implementation in older consumer electronic devices such as early digital cameras, MP3 players, and set-top boxes.
  • Legacy Systems: Suitable for maintaining older systems where compatible Flash memory is required.

Features

  • 1 Mbit Density: 128K x 8-bit organization.
  • 5.0 Volt-Only Operation: Simplified power supply requirements.
  • Fast Access Time: 55 ns access time for rapid data access.
  • Sector Erase Capability: Enables selective erasing of memory blocks.
  • CMOS Technology: Low power consumption for energy-efficient operation.
  • Automatic Write Protection: Prevents accidental data modification.
  • JEDEC Standard Packaging: Compatible with industry-standard footprints.

Benefits

  • Fast Data Retrieval: Quick access time enhances system performance.
  • Simplified System Design: 5.0 Volt-only operation reduces complexity.
  • Reliable Data Storage: Automatic write protection ensures data integrity.
  • Efficient Power Usage: CMOS technology reduces power consumption.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded systems.
  • Easy Integration: JEDEC standard packaging simplifies board design and assembly.

Additional Details

The AM29F010-55PC supports sector erase operations. It offers a reliable storage solution for firmware, configuration data, and other program code. The device comes in a plastic package. This Flash memory is designed for applications where non-volatile storage is required along with fast read access. It is often used in legacy systems and embedded designs requiring reliable and cost-effective memory solutions. The device is manufactured using advanced CMOS technology, which offers low power consumption and high performance.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / 512 Mbit, 3V, 110NS, 64-BALL Fbga, Page Mode Flash Memory Featuring 65 Nm Mirrorbit Process...
Need more? Email Us
ECAD model for A2C00713500A
Murata Power Solutions Inc.
XFRMR 1CT:1CT 3200UH 45VUS D / 3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Lowest to $5.4849
ECAD model for 76615/1C
Richtek USA Inc.
ADHESIVE, SILICONE, TUBE, 90ML; Sealant Type: Silicone RTV; Sealant Applications: Electronics; Dispensing Method:...
Need more? Email Us
ECAD model for AS1740 90ML
Panasonic
CAP ALUM POLY 330UF 20% 4V SMD / 330 µF 4 V Aluminum - Polymer Capacitors Radial, Can - SMD 21mOhm 2000 Hrs @ 105°C
Need more? Email Us
ECAD model for 4SVPC330MY
Renesas Electronics America
3.3V 1-to-4 Address/Clock Driver
Need more? Email Us
ECAD model for 74FCT163344APAG8
Agilent(Hewlett-Packard)
TC230P: 0 - 18 Ghz Packaged G-cell Mixer
Need more? Email Us
ECAD model for 1GC1-8234-TR1
TE Connectivity
CONN HOUSING 64POS .100 POL DUAL / 64 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Lowest to $3.5844
ECAD model for 104483-8
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Drain Hall Effect SOT-23W
Need more? Email Us
ECAD model for A1244LLHLT-I2-T
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for 14076B/BEAJC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention