EN
  • EN
  • DE

AM29DL800BT-70EI

Part No AM29DL800BT-70EI
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Case / Package TSOP
Density 8 Mb
Interface Parallel
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 12 mA
Number of Pins 48
RoHS Non-Compliant
Sync/Async Asynchronous
Win Source Part Number 1147565-AM29DL800BT-70EI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29DL800BT-70EI CAD Model

Description

The AM29DL800BT-70EI is an 8 Megabit (1M x 8-Bit/512K x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device manufactured by AMD. This device is designed to provide high-density, non-volatile storage for a wide range of applications, including embedded systems, portable devices, and data storage solutions. It features simultaneous read and write operations, enhancing system performance and responsiveness.

Applications

  • Embedded Systems
  • Portable Devices (e.g., PDAs, MP3 players)
  • Data Storage Solutions
  • Networking Equipment
  • Industrial Control Systems

Features

  • 8 Megabit (1M x 8-Bit/512K x 16-Bit) organization: Provides a flexible memory configuration to suit different application needs.
  • 3.0 Volt-only operation: Operates from a single 3.0 Volt power supply, simplifying system design and reducing power consumption.
  • Simultaneous Read and Write Operations: Allows concurrent read and write operations, enhancing system performance.
  • Sector Erase Architecture: Sector erase capability allows individual sectors of memory to be erased and reprogrammed.
  • Fast access time: Offers a read access time of 70 ns, enabling fast data retrieval.
  • CMOS Technology: Uses CMOS technology for low power consumption.
  • Top Boot Sector: Configured with a top boot sector for secure code storage.

Benefits

  • High-Density Storage: Provides ample storage capacity for code and data in embedded systems.
  • Low Power Consumption: Operates at 3.0 Volts and utilizes CMOS technology to minimize power consumption.
  • Enhanced System Performance: Simultaneous read and write operations improve system responsiveness and throughput.
  • Flexible Memory Configuration: The device can be configured as either 1M x 8-Bit or 512K x 16-Bit to suit different application requirements.
  • Secure Code Storage: Top boot sector configuration ensures secure storage of critical boot code.

Additional Details

The AM29DL800BT-70EI is typically packaged in a TSOP (Thin Small Outline Package). The device features a program/erase endurance of 100,000 cycles per sector. It includes a hardware reset pin and supports common flash interface (CFI) for device identification and configuration. The device operates over an extended temperature range (EI denotes Extended Industrial Temperature). Detailed programming specifications, timing diagrams, and electrical characteristics can be found in the AMD datasheet for this device.

You May Also Be Interested in

Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Microchip Technology
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Fuji Electric
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess