EN
  • EN
  • DE

AM29DL323GB-90E1

Part No AM29DL323GB-90E1
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215213-AM29DL323GB-90E1
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29DL323GB-90E1 CAD Model

Description

The AM29DL323GB-90E1 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device manufactured by AMD. It offers simultaneous operation, allowing read operations from one bank while erase or program operations are occurring in the other bank. This significantly enhances system performance by eliminating wait states during memory updates.

Applications:

  • Embedded systems requiring non-volatile storage
  • Networking equipment for configuration storage and firmware updates
  • Industrial control systems for program and data storage
  • Automotive applications, such as engine control units (ECUs) and infotainment systems
  • Wireless communication devices for storing boot code and application data

Features:

  • Simultaneous Read/Write Operations: Allows concurrent read operations from one bank while programming or erasing another bank, improving overall system performance.
  • 3.0 Volt-only Operation: Simplifies system design and reduces power consumption with a single voltage supply.
  • Sector Protection: Hardware sector protection prevents accidental program or erase operations in critical memory regions.
  • Top or Bottom Boot Configuration: Flexible boot sector configuration allows for easy integration into various system architectures.
  • Enhanced Versatile I/O (EVI): Reduces pin count and enables higher density packaging.
  • Common Flash Interface (CFI): Provides standardized information about the device, simplifying software development and enabling device identification.

Benefits:

  • Increased System Performance: Simultaneous operation eliminates wait states and accelerates application execution.
  • Reduced Power Consumption: 3.0 Volt-only operation minimizes power requirements for energy-efficient designs.
  • Enhanced Data Security: Sector protection prevents unauthorized modification of critical data.
  • Design Flexibility: Top or bottom boot configuration allows for easy adaptation to different system architectures.
  • Simplified Software Development: CFI provides standardized device information, streamlining software integration.

Additional Details:

The AM29DL323GB-90E1 features a 90 ns access time, making it suitable for high-speed applications. It supports both asynchronous and synchronous read operations. The device is available in various package options, including TSOP and FBGA, to accommodate different board layouts. It also incorporates advanced power management features to further reduce power consumption in standby mode. The memory array is divided into multiple uniform sectors, allowing for efficient storage and retrieval of data. This Flash memory provides a reliable and high-performance solution for a wide range of embedded applications.

You May Also Be Interested in

Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Contact for details
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Qualcomm
Lowest to $7.9791

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess