EN
  • EN
  • DE

AM29C833ASCTK

Part No AM29C833ASCTK
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044590-AM29C833ASCTK
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29C833ASCTK CAD Model

Description

The AM29C833ASCTK is a 10-Bit Universal Bus Interface Register with parity, manufactured by AMD. This device is designed to provide high-speed data transfer and storage in bus-oriented systems. It incorporates parity generation and checking to ensure data integrity. The AM29C833ASCTK is characterized by its versatility, allowing it to function as a register, buffer, or transceiver in a wide range of applications. Its high speed and robust design make it suitable for demanding applications requiring reliable data handling.

Applications:

  • Bus-Oriented Systems: Used as a register, buffer, or transceiver in bus-oriented systems.
  • Memory Interface: Implemented as a memory interface for high-speed data transfer.
  • Data Acquisition Systems: Applied in data acquisition systems for temporary data storage.
  • Communication Systems: Used as a communication interface in data transmitting and receiving systems.
  • Parity Checking Systems: Integrated into systems requiring parity generation and checking for data integrity.

Features:

  • 10-Bit Register: Contains ten independent D-type flip-flops for data storage.
  • Universal Bus Interface: Designed for easy integration into bus-oriented systems.
  • Parity Generation and Checking: Incorporates parity generation and checking for data integrity.
  • Three-State Outputs: Features three-state outputs for efficient bus sharing.
  • High Speed: Designed for high-speed data transfer, enhancing system performance.
  • Enable Control: Includes an enable input for controlling output state.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.

Benefits:

  • High Performance: Fast data transfer and reliable operation enhance system performance.
  • Data Integrity: Parity generation and checking ensure data integrity in high-speed data transfer.
  • Flexible Integration: Three-state outputs allow for easy integration into bus-oriented systems.
  • Simplified Control: Enable input simplifies control and data management.
  • Versatile Application: Suitable for a wide range of data transfer and storage applications.

Additional Details:

The AM29C833ASCTK is typically packaged in a DIP (Dual In-line Package) or surface-mount package for ease of integration into PCBs. The device's control signals (enable) must be properly connected to ensure correct operation. It is often used in conjunction with other logic gates, memory devices, and bus controllers to create a complete data transfer system. The three-state outputs allow multiple devices to share a common bus, enabling efficient data transfer and resource utilization. Parity errors can be flagged and managed by external circuitry.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess