EN
  • EN
  • DE

AM28F010-120JC/T

Part No AM28F010-120JC/T
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044565-AM28F010-120JC/T
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM28F010-120JC/T CAD Model

Description

The AM28F010-120JC/T is a 1 Mbit (128K x 8) CMOS Flash memory device manufactured by AMD. This device offers non-volatile storage with in-system electrical programmability and erasability. It's designed for applications requiring frequent data updates and low power consumption.

Applications:

  • Embedded systems
  • BIOS storage
  • Data logging
  • Industrial control systems
  • Networking equipment
  • Portable devices

Features:

  • Fast Access Time: 120 ns
  • Single 5V Power Supply
  • Low Power Consumption
  • In-System Programmable
  • Sector Erase Capability
  • CMOS Technology
  • TTL Compatible Inputs/Outputs
  • DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier) package options

Benefits:

  • Non-Volatile Storage: Data retention even without power supply.
  • In-System Programmability: Allows for easy updates without removing the device from the system.
  • Fast Access Time: Enables quick data retrieval.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Sector Erase: Allows selective erasing of memory blocks.
  • Cost-Effective: Provides a competitive solution for non-volatile memory.

Additional Details:

The AM28F010-120JC/T utilizes a standard pinout for simplified integration. Its flash memory technology allows for electrical erasure and reprogramming, making it ideal for applications requiring frequent updates. It is available in different package types including DIP and PLCC. Operating temperature ranges typically from 0°C to +70°C, but confirm on specific datasheet. The device offers a reliable solution for non-volatile memory needs with the added flexibility of in-system programmability.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess