EN
  • EN
  • DE

AM27C512-200/BXA

Part No AM27C512-200/BXA
Manufacturer Amd
Catalog Unclassified Memory
Description 512K x 8-bit CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176818-AM27C512-200/BXA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C512-200/BXA CAD Model

Description

The AM27C512-200/BXA is a 512K x 8-bit CMOS EPROM with a 200ns access time. It is organized as 64K x 8 bits and is packaged in a 28-pin DIP. The AM27C512-200/BXA is a high-performance EPROM that is ideal for a wide range of applications, including code storage, data storage, and look-up tables.

The AM27C512-200/BXA is manufactured using a high-performance CMOS process that results in low power consumption and high reliability. It is also designed to be immune to noise and interference, making it ideal for use in harsh environments.

The AM27C512-200/BXA is programmed using a standard EPROM programmer. Once programmed, the data can be read and erased repeatedly without any degradation in performance. The AM27C512-200/BXA is also compatible with a wide range of microcontrollers and other processors.

Here are some of the key features of the AM27C512-200/BXA:

High density: 512K x 8 bits Fast access time: 200ns Low power consumption High reliability Immune to noise and interference Standard EPROM programming interface Compatible with a wide range of microcontrollers and other processors The AM27C512-200/BXA is a versatile and reliable EPROM that is ideal for a wide range of applications. It is commonly used in code storage, data storage, and look-up tables in embedded systems, industrial control systems, and other demanding applications.

Here are some specific examples of applications where the AM27C512-200/BXA can be used:

Code storage for microcontrollers and other embedded processors Data storage for industrial control systems, medical devices, and other applications where reliability and data integrity are critical Look-up tables for image processing, signal processing, and other applications where fast data access is required Overall, the AM27C512-200/BXA is a high-performance and reliable EPROM that is ideal for a wide range of applications.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess