EN
  • EN
  • DE

AM27C1024-70DC

Part No AM27C1024-70DC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044533-AM27C1024-70DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C1024-70DC CAD Model

Description

The AM27C1024-70DC is a 1 Mbit (128K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by AMD. This device is organized as 131,072 words of 8 bits each. It's designed for use in a wide range of applications requiring non-volatile storage of data and program code.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Firmware storage
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices

Features:

  • Fast access time: 70 ns
  • Single 5V power supply
  • Low power consumption
  • CMOS technology for high performance and low power
  • Programming voltage: 12.75V
  • TTL compatible inputs and outputs
  • Three-state output
  • Available in a DIP (Dual In-line Package) package
  • High noise immunity

Benefits:

  • Reliable non-volatile storage: The EPROM technology ensures data retention even when power is removed.
  • Fast access time: The 70 ns access time allows for quick retrieval of stored data, enabling efficient system operation.
  • Easy to program: The device can be easily programmed using standard EPROM programmers.
  • Low power consumption: CMOS technology contributes to lower power requirements, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates reliably over a wide range of supply voltages.
  • Suitable for harsh environments: Offers high noise immunity and robust performance in demanding industrial environments.

Additional Details:

The AM27C1024-70DC uses a standard JEDEC-approved pinout, allowing for easy integration into existing systems. It's manufactured using advanced CMOS technology, which provides both high performance and low power consumption. The device is available in a ceramic DIP package, suitable for through-hole mounting. The operating temperature range is typically from 0°C to +70°C, but this should be confirmed by the datasheet for the specific grade. This EPROM offers a cost-effective solution for applications that require non-volatile memory storage with fast access times.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess