EN
  • EN
  • DE

AM2764-25/BXA

Part No AM2764-25/BXA
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206171-AM2764-25/BXA
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM2764-25/BXA CAD Model

Description

The AM2764-25/BXA is a 64K-bit (8K x 8) Erasable Programmable Read-Only Memory (EPROM) manufactured by AMD. It's designed for storing non-volatile data, firmware, or software in embedded systems and other electronic devices. The '25' in the part number indicates an access time of 250ns.

Applications

  • Firmware storage in embedded systems
  • Program storage in microcontroller applications
  • Lookup tables
  • Character generators
  • Data storage in industrial equipment

Features

  • 64K-bit (8K x 8) EPROM
  • Access time: 250ns
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Programmable using standard EPROM programmers
  • Erasable via UV light

Benefits

  • Non-volatile storage ensures data retention when power is off
  • Relatively fast access time allows for quick retrieval of stored data
  • Easy to program using standard EPROM programmers
  • TTL compatibility simplifies interfacing with other digital circuits
  • Suitable for a wide range of embedded applications requiring non-volatile memory

Additional Details

The AM2764-25/BXA operates from a single 5V power supply. The device is programmed by applying a higher voltage to specific pins using an EPROM programmer. It is erasable by exposing the die to ultraviolet (UV) light through a quartz window located on the top of the package. This EPROM is frequently found in legacy embedded systems where it stores boot code, configuration data, or other critical information. The 250ns access time makes it suitable for applications with moderate speed requirements. Proper handling is essential to avoid electrostatic discharge, which could damage the device.

You May Also Be Interested in

Matsuo
47MF M 6.3V A
Lowest to $0.0658
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention