EN
  • EN
  • DE

AM2716B-300DC

Part No AM2716B-300DC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description DIP 24P Window Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044516-AM2716B-300DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2716B-300DC CAD Model

Description

The AM2716B-300DC is a 16,384-bit (2K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by AMD. It is a widely used memory device for storing firmware, program code, and lookup tables in various embedded systems and electronic devices. The '300' in the part number indicates an access time of 300 nanoseconds.

Applications:

  • Embedded Systems: Storing firmware and program code in microcontrollers, microprocessors, and other embedded systems.
  • Industrial Control Systems: Storing configuration data and control algorithms in industrial automation equipment.
  • Computer Systems: Storing BIOS (Basic Input/Output System) and other system-level software in personal computers and servers.
  • Gaming Consoles: Storing game code and system software in older gaming consoles.
  • Instrumentation: Storing calibration data and program code in test and measurement equipment.

Features:

  • 2K x 8 Organization: Stores 2048 bytes of data, organized as 2048 words of 8 bits each.
  • Fast Access Time: 300 nanosecond access time ensures quick retrieval of stored data.
  • Electrically Programmable: Can be programmed electrically using a PROM programmer.
  • Erasable: Can be erased by exposure to ultraviolet (UV) light.
  • Three-State Outputs: Allows multiple devices to share the same bus.
  • TTL Compatible: Directly interfaces with TTL logic circuits.
  • Single 5V Supply Operation: Operates from a single 5V power supply.

Benefits:

  • Non-Volatile Storage: Retains stored data even when power is removed.
  • Easy Programming: Can be programmed using readily available PROM programmers.
  • Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and modifications.
  • Fast Access Time: Enables fast data retrieval, improving system performance.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Industry Standard: Widely used and supported, ensuring availability and compatibility.

Additional Details:

The AM2716B-300DC is typically packaged in a 24-pin ceramic DIP (Dual In-line Package) with a quartz window for UV erasure. The device requires a 5V power supply for operation. Programming typically requires a voltage of 12.5V. Detailed programming and erasure instructions can be found in the device's datasheet. The device is considered obsolete but is still used in legacy systems and hobbyist projects.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess