EN
  • EN
  • DE

AM186ES-25KI

Part No AM186ES-25KI
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PQFP
RoHS Non-Compliant
Win Source Part Number 1185216-AM186ES-25KI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM186ES-25KI CAD Model

Description

The AMD AM186ES-25KI is a member of the Am186 family of embedded processors, which are 16-bit microprocessors designed for embedded systems applications. These processors integrate a CPU core with various peripherals, making them suitable for a wide range of industrial and consumer devices. The '25' likely indicates a 25 MHz clock speed.

Applications

  • Industrial control systems
  • Networking equipment (routers, switches)
  • Point-of-sale (POS) terminals
  • Automated test equipment
  • Embedded systems requiring real-time processing

Features

  • 16-bit CPU core
  • 25 MHz clock speed
  • Integrated peripherals (timers, DMA controllers, interrupt controllers)
  • Low power consumption
  • Intel 80186 instruction set compatibility
  • Memory management unit (MMU)

Benefits

  • Reduced system cost due to integrated peripherals
  • Lower power consumption extends battery life in portable devices
  • Simplified system design
  • Faster time-to-market
  • Enhanced system performance with integrated MMU

Additional Details

The AM186ES-25KI is designed to operate at 5V. It typically comes in a ceramic or plastic package. The integrated MMU supports memory protection and virtual memory management. The processor includes timers, allowing for precise timing and control in real-time applications. It also contains DMA controllers that enable high-speed data transfer between memory and peripherals without CPU intervention. The interrupt controller efficiently manages interrupt requests from various sources, ensuring timely response to events.

This processor's compatibility with the Intel 80186 instruction set allows developers to leverage existing software and tools, simplifying the development process. The low power consumption makes it a suitable choice for battery-powered devices. The integrated peripherals significantly reduce the need for external components, lowering the overall system cost and complexity.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess