Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952824-ADX245OCGBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX245OCGBOX CAD Model

Description

The AMD Athlon II X2 245 is a dual-core desktop processor designed for mainstream computing. Built on AMD's 45nm process, it offers a balance of performance and efficiency for everyday tasks, gaming, and multimedia applications. It is part of AMD's Athlon II X2 series, known for providing reliable performance at a competitive price point.

Applications:

  • General desktop computing: Suitable for word processing, web browsing, email, and other common tasks.
  • Entry-level gaming: Capable of running many games at lower settings, especially when paired with a dedicated graphics card.
  • Multimedia playback: Handles video playback and streaming without significant issues.
  • Home theater PCs (HTPCs): Can be used in HTPCs for media playback and basic computing functions.
  • Small business workstations: Suitable for office applications, data entry, and basic accounting tasks.

Features:

  • Dual-Core Architecture: Two physical cores provide simultaneous processing capabilities.
  • 45nm Manufacturing Process: Enables better power efficiency and performance compared to older architectures.
  • AMD64 Technology: Supports 64-bit computing for improved performance with compatible operating systems and applications.
  • HyperTransport Technology: Provides high-bandwidth interconnects between the processor, chipset, and other components.
  • Integrated Memory Controller: Supports DDR2 and DDR3 memory, offering flexibility in memory selection.
  • Cool'n'Quiet Technology: Automatically adjusts processor frequency and voltage to reduce power consumption and noise levels.
  • Socket AM3 Compatibility: Compatible with a wide range of motherboards using the AM3 socket.

Benefits:

  • Affordable Performance: Provides a good balance of performance and price, making it a cost-effective option for budget-conscious users.
  • Multitasking Capabilities: Dual cores allow for smoother multitasking, enabling users to run multiple applications simultaneously.
  • Energy Efficiency: The 45nm process contributes to lower power consumption and reduced heat output.
  • Wide Compatibility: Compatible with a variety of motherboards and memory types, providing flexibility in system building.
  • Reliable Performance: AMD's Athlon II series is known for its stability and reliability, making it a dependable choice for everyday computing.

Additional Details:

The AMD Athlon II X2 245 typically operates at a clock speed of around 2.9 GHz. It features a 2MB L2 cache (1MB per core) to improve data access speeds. The processor has a TDP (Thermal Design Power) of around 65W, making it relatively energy-efficient. It supports both DDR2 and DDR3 memory, depending on the motherboard. The CPU is designed for the Socket AM3 platform. It supports AMD's virtualization technology, enhancing its capabilities in virtualized environments.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention