EN
  • EN
  • DE

ADJ3400IAA5DOE

Part No ADJ3400IAA5DOE
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon X2 3400e 1.8GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952471-ADJ3400IAA5DOE
Series *
Ultra Librarian 3D Model Ultra Librarian ADJ3400IAA5DOE CAD Model

Description

The AMD ADJ3400IAA5DOE is an embedded microprocessor designed for a variety of industrial and commercial applications. As a key component in embedded systems, it offers a balance of performance and power efficiency, making it suitable for demanding tasks within constrained environments.

Applications:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Digital signage
  • Gaming machines

Features:

  • High-performance processing core
  • Integrated graphics processing unit (GPU)
  • Support for multiple display outputs
  • Advanced power management features
  • Integrated I/O interfaces (e.g., USB, Ethernet, SATA)
  • Wide operating temperature range
  • Secure boot capabilities

Benefits:

  • Enhanced Performance: The ADJ3400IAA5DOE provides significant computational power for real-time processing and complex calculations within embedded applications.
  • Improved Graphics Capabilities: The integrated GPU enables smooth rendering of graphics, improving user experience in applications such as digital signage and gaming.
  • Reduced Power Consumption: Advanced power management features optimize energy usage, leading to lower operational costs and extended battery life in portable devices.
  • Increased System Reliability: The wide operating temperature range ensures stable operation in harsh environments, enhancing overall system reliability.
  • Simplified System Design: Integrated I/O interfaces reduce the need for external components, simplifying system design and lowering bill of materials (BOM) costs.

The ADJ3400IAA5DOE microprocessor typically includes multiple cores (often quad-core), varying clock speeds and cache sizes depending on the specific configuration. It supports various memory types like DDR3 or DDR4, providing ample bandwidth for data-intensive operations. The integrated graphics processing unit (GPU) often supports DirectX and OpenGL standards for enhanced visual performance. The TDP (Thermal Design Power) typically ranges from 15W to 35W, making it suitable for fanless or low-fan cooling solutions.

This embedded processor is commonly used in applications requiring a long product lifecycle and reliable operation. Its versatility and performance capabilities make it a popular choice among system integrators and original equipment manufacturers (OEMs) designing embedded systems for diverse industrial and commercial use cases.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess