EN
  • EN
  • DE

STG3856QTR

Part No STG3856QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SP3T 12-Pin QFN T/R / IC SWITCH DUAL SP3T 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Circuit SP3T
Number of Circuits 2
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 10 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 40ns, 20ns
-3db Bandwidth 100MHz
Charge Injection 55pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 20nA
Crosstalk -84dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 12-QFN (2.2x1.4)
Win Source Part Number 031191-STG3856QTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STG3856
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STG3856QTR CAD Model

Description

The STG3856QTR from STMicroelectronics is a cutting-edge, high-performance analog switch designed to meet the rigorous demands of modern electronic systems. This compact and efficient component is part of STMicroelectronics' broad range of switch ICs, offering designers a flexible and reliable solution for signal routing in various applications.

Key Features

  • Low On-Resistance: The STG3856QTR boasts a low on-resistance, which is crucial for maintaining signal integrity and reducing power loss through the switch, making it an ideal choice for power-sensitive applications.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates various levels, this switch is versatile and can be integrated into a wide array of systems without the need for additional level-shifting components.
  • High-Speed Operation: Engineered for high-speed performance, the STG3856QTR is capable of handling fast signal switching, ensuring minimal propagation delay and high bandwidth for the signals it routes.
  • Dual-Supply Operation: It supports dual-supply operation, which allows for bidirectional signal flow between different voltage domains, thus offering greater design flexibility.
  • Low Power Consumption: The device is optimized for low power consumption, which helps to extend battery life in portable applications and reduces overall energy usage in systems.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the design, safeguarding the switch against damage from static electricity and ensuring a longer operational lifespan.

Applications

The versatility of the STG3856QTR allows it to be used in a variety of applications, including but not limited to:

  • Data acquisition systems
  • Communication devices
  • Audio and video signal routing
  • Portable electronics
  • Medical equipment

Package and Quality

The STG3856QTR comes in a compact QFN package, which is ideal for space-constrained applications. It also adheres to STMicroelectronics' commitment to quality, ensuring high reliability and performance in even the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6731 $50.1930
75+ $1.3728 $102.9600
115+ $1.3299 $152.9385
160+ $1.2870 $205.9200
205+ $1.2441 $255.0405
270+ $1.1154 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess