EN
  • EN
  • DE

AD5350JAHMBOX

Part No AD5350JAHMBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 5350 2.05GHz 2MB AM1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953001-AD5350JAHMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian AD5350JAHMBOX CAD Model

Description

The AMD AD5350JAHMBOX is an APU (Accelerated Processing Unit) from AMD, combining a CPU and a GPU on a single chip. This particular model is likely from the AMD A-Series APUs, designed for entry-level to mid-range desktop computers. It aims to provide a balance of processing power and graphics performance for everyday computing tasks and light gaming.

Applications

  • Desktop Computing: Used in home and office PCs for general-purpose tasks.
  • Light Gaming: Suitable for playing less demanding games at lower settings.
  • Multimedia Applications: Employed in video playback, photo editing, and basic video editing tasks.
  • Web Browsing: Used for internet browsing, online streaming, and social media.
  • Office Productivity: Integrated into computers used for word processing, spreadsheets, and presentations.

Features

  • Quad-Core Processing: Features four processing cores for improved multitasking capabilities.
  • Integrated Radeon Graphics: Includes a built-in AMD Radeon GPU for graphics processing and display output.
  • Low Power Consumption: Designed for energy efficiency to minimize heat generation.
  • FM2+ Socket: Compatible with motherboards that use the FM2+ socket.
  • DirectX 12 Support: Supports the latest DirectX graphics API for improved gaming performance.

Benefits

  • Improved Performance: Quad-core architecture enables efficient execution of multiple tasks.
  • Integrated Graphics: Eliminates the need for a discrete GPU for basic graphics tasks.
  • Reduced Power Consumption: Low power design minimizes energy costs and extends system lifespan.
  • Enhanced Multimedia Experience: Integrated Radeon graphics provide smooth video playback and basic gaming capabilities.

Additional Details

The AD5350JAHMBOX APU operates at a specific clock speed, which determines its processing speed. It has a certain amount of L2 cache memory, which stores frequently accessed data for faster retrieval. The integrated Radeon graphics has its own clock speed and memory allocation. The APU is designed to be compatible with motherboards that use the FM2+ socket. AMD provided comprehensive documentation and support resources for developers and users working with its APUs. The thermal design power (TDP) of the APU indicates its power consumption and cooling requirements. The AD5350JAHMBOX offered a balance of performance and affordability for mainstream desktop users. The exact clock speed, cache size, and graphics performance vary between different steppings of the APU. This APU is ideal for users who want a capable and energy-efficient desktop system for everyday computing tasks.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
IBM
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess