Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952335-AD3300
Series *
Ultra Librarian 3D Model Ultra Librarian AD3300 CAD Model

Description

The AMD AD3300 is likely referring to an AMD Athlon II X2 3300e processor. This is a dual-core desktop processor designed for energy efficiency and general-purpose computing tasks.

Applications:

  • Desktop PCs: Used in home and office desktop computers for general productivity and multimedia tasks.
  • Home Theater PCs (HTPCs): Suitable for HTPCs due to its energy efficiency and ability to handle multimedia playback.
  • Thin Clients: Used in thin client devices for remote desktop access.
  • Point of Sale (POS) Systems: Provides processing power for POS terminals.
  • Embedded Systems: Can be used in some embedded applications where a low-power dual-core processor is sufficient.

Features:

  • Dual-Core Architecture: Provides two processing cores for multi-tasking.
  • AMD64 Technology: Supports 64-bit computing.
  • HyperTransport Technology: Provides a high-bandwidth connection between the processor and other system components.
  • Integrated Memory Controller: Supports DDR2 or DDR3 memory (depending on the specific variant).
  • Cool'n'Quiet Technology: Reduces power consumption and noise levels when the processor is not under heavy load.

Benefits:

  • Energy Efficiency: The 'e' suffix indicates that this is an energy-efficient model, consuming less power than standard desktop processors.
  • Multi-tasking Performance: Dual cores allow for smooth multi-tasking.
  • Affordable Computing: Provides a cost-effective solution for basic computing needs.
  • Improved System Responsiveness: HyperTransport technology ensures quick data transfer between components.
  • Reduced Noise Levels: Cool'n'Quiet technology minimizes fan noise.

Additional Details:

The AMD Athlon II X2 3300e typically has a thermal design power (TDP) of around 45 watts. It uses the Socket AM2+ or Socket AM3, depending on the specific revision. The processor supports a certain amount of DDR2 or DDR3 memory at specific speeds, consult motherboard documentation for compatible memory configurations. Integrated graphics are not included on the CPU, requiring a dedicated graphics card or integrated graphics on the motherboard. This processor is part of AMD's older generation of processors, so it may not support the latest instruction sets or technologies found in modern CPUs.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention