Products specifications Report Issue?

Category CPU
Win Source Part Number 1436333-100-100000163WOF
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100000163WOF CAD Model

Description

The AMD Ryzen Threadripper 3990X is the epitome of desktop computing power, designed for the ultimate enthusiast. With an astonishing 64 cores and 128 threads, this processor redefines the boundaries of multi-threaded performance. Tailored for tasks that benefit from high core counts, such as video editing, 3D rendering, and scientific computing, it operates between 2.9GHz and 4.3GHz. The 3990X falls under the AMD Ryzen Threadripper Processors subcategory, highlighting its prowess in providing cutting-edge performance for the most demanding applications. This processor, a product of AMD Box, combines breakthrough bandwidth capabilities and architectural advancements to offer unmatched processing power for desktop users.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V17 - Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Fujitsu Electronics America, Inc.
INTEL Gold 6248R (3.0GHz - 24C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449401 - INTEL Gold 6248R (3.0GHz - 24C) CPU 205W
Fujitsu Electronics America, Inc.
Intel Gold 6140 2.3GHz 18C 140W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V20 - Intel Gold 6140 2.3GHz 18C 140W
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102601S REK9
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for FJ8067702739738S R343
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V45 - Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Fujitsu Electronics America, Inc.
Intel E7-8880v3 2.3GHz 18C 45M 150W
Need more? Email Us
ECAD model for FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2609-V3, 1.9 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9141-V11 - Intel Xeon Processor E5-2609-V3, 1.9 GHz
Fujitsu Electronics America, Inc.
Intel SILVER 4208 2.10GHz 8C 11M 85W
Need more? Email Us
ECAD model for FUJITSU CD8069503956401-FU - Intel SILVER 4208 2.10GHz 8C 11M 85W

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention