Products specifications Report Issue?

Category CPU
Win Source Part Number 1436323-100-000000083
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000083 CAD Model

Description

The Ryzen 7 4700U from AMD Tray represents a leap forward in efficiency and performance for thin and light laptops. This member of the AMD Ryzen 7 Processors Tray category is built on the cutting-edge 7nm manufacturing process, featuring 8 cores and 8 threads with a base clock speed of 2.0 GHz that can turbo boost up to 4.1 GHz. The Ryzen 7 4700U is designed to deliver responsive and fast performance for a wide range of applications including productivity tasks, multimedia consumption, and light gaming. It incorporates AMD Radeon Graphics, enabling high-quality visuals on portable devices without the need for an external GPU. Its compatibility with high-speed DDR4 memory ensures that the system's performance is fluid and efficient, making it an excellent choice for premium ultrabooks seeking a blend of power and energy efficiency. The Ryzen 7 4700U stands out by offering the power and capabilities necessary to drive innovation in the next generation of portable computing.

You May Also Be Interested in

Supermicro
Intel PLATINUM 8168 2.70GHz 24C 33M 205W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303327701 - Intel PLATINUM 8168 2.70GHz 24C 33M 205W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Supermicro
Intel E-2236 3.40GHz 6C 12M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8068404174603 - Intel E-2236 3.40GHz 6C 12M 80W
Supermicro
Intel E7-8880V4 2.2GHz 22C 55M 150W
Need more? Email Us
ECAD model for SUPERMICRO CM8066902325500 - Intel E7-8880V4 2.2GHz 22C 55M 150W
Supermicro
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504193501 - Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W
Supermicro
Intel E7-4830 2.13GHz 8C 24M 105W
Need more? Email Us
ECAD model for SUPERMICRO AT80615007089AA - Intel E7-4830 2.13GHz 8C 24M 105W
Supermicro
Intel E7-8890V3 2.50GHz 18C 45M 165W
Need more? Email Us
ECAD model for SUPERMICRO CM8064501549928 - Intel E7-8890V3 2.50GHz 18C 45M 165W
Supermicro
Intel Silver 4215 2.50GHz 8C 11M 85W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504212701 - Intel Silver 4215 2.50GHz 8C 11M 85W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention