Products specifications Report Issue?

Category CPU
Win Source Part Number 1436109-100-000000077
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000077 CAD Model

Description

The AMD EPYC 7352 processor emerges as a vital part of AMD's esteemed server CPU lineup, designed to cater to the dynamic needs of modern data centers and servers. With 24 cores and 48 threads, this processor offers substantial parallel processing capabilities, crucial for running complex applications and workloads efficiently. It features a base clock speed of 2.3GHz and can scale up to 3.2GHz during intensive tasks, thereby maintaining a balance between performance and power consumption. Tailored for AMD's EPYC Processor Tray format, the EPYC 7352 ensures hassle-free integration into server ecosystems, backed by extensive support for memory and numerous PCIe lanes for high scalability and connectivity. Aimed at enterprise-level computing, database management, and virtualization, the EPYC 7352 stands out with its advanced security features, reliability, and versatile performance, making it a preferred choice for organizations looking to bolster their server capabilities.

You May Also Be Interested in

Supermicro
Intel E5-2660v3 2.60GHz 10C 25M 105W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401446117 - Intel E5-2660v3 2.60GHz 10C 25M 105W
Supermicro
Intel E5-2630v2 2.6GHz 6C 15M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288100 - Intel E5-2630v2 2.6GHz 6C 15M 80W
Supermicro
Intel i3-2100 3.10GHz 2C 3M 65W
Need more? Email Us
ECAD model for SUPERMICRO CM8062301061600 - Intel i3-2100 3.10GHz 2C 3M 65W
Supermicro
Intel E3-1245V6 3.70GHz 4C 8M 73W
Need more? Email Us
ECAD model for SUPERMICRO CM8067702870932 - Intel E3-1245V6 3.70GHz 4C 8M 73W
Supermicro
Intel E5606 2.13Ghz 4C 8M 80W
Need more? Email Us
ECAD model for SUPERMICRO AT80614007290AE - Intel E5606 2.13Ghz 4C 8M 80W
Supermicro
AMD 6282 2.60GHz 16C 16M 140W
Need more? Email Us
ECAD model for SUPERMICRO OS6282YETGGGU - AMD 6282 2.60GHz 16C 16M 140W
Supermicro
Intel E7-8890V3 2.50GHz 18C 45M 165W
Need more? Email Us
ECAD model for SUPERMICRO CM8064501549928 - Intel E7-8890V3 2.50GHz 18C 45M 165W
Supermicro
Intel E5-1620v3 3.50GHz 4C 10M 140W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401973600 - Intel E5-1620v3 3.50GHz 4C 10M 140W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention