Products specifications Report Issue?

Category CPU
Win Source Part Number 1436424-100-000000059
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000059 CAD Model

Description

Part number 100-000000059 represents the AMD Ryzen 9 5950X, a highly acclaimed processor within the AMD Ryzen 9 Processors Tray category. This CPU offers an impressive configuration of 16 cores and 32 threads, making it an ideal choice for gamers, streamers, and professionals who require exceptional multitasking capabilities and high-performance computing. The Ryzen 9 5950X operates at a base clock speed of 3.4GHz, with the ability to boost up to 4.9GHz, ensuring quick and efficient processing across a wide range of applications. Manufactured by AMD Tray, this processor is part of a line of products intended for system integrators and OEMs, allowing for the customization and optimization of high-end computing systems. Its advanced architecture, combined with leading-edge manufacturing technology, provides outstanding performance and energy efficiency for demanding computing tasks.

You May Also Be Interested in

Dell
Intel X6550 2.00GHz 8C 18M 130W
Need more? Email Us
ECAD model for DELL YX4RJ - Intel X6550 2.00GHz 8C 18M 130W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL KVFM1 - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Intel Gold 6336Y 2.4GHz 24C 36M 185W
Need more? Email Us
ECAD model for DELL J7DJN - Intel Gold 6336Y 2.4GHz 24C 36M 185W
Dell
Intel E5430 2.66GHz 4C 12M 80W
Need more? Email Us
ECAD model for DELL JH903 - Intel E5430 2.66GHz 4C 12M 80W
Dell
AMD EPYC 7351 2.40GHz 16C 64M 155W DELL LOCKED
Need more? Email Us
ECAD model for DELL PS7351BEAFWOF-DELL - AMD EPYC 7351 2.40GHz 16C 64M 155W DELL LOCKED
Dell
Intel E4600 2.40GHz 2C 2M 65W
Need more? Email Us
ECAD model for DELL MP349 - Intel E4600 2.40GHz 2C 2M 65W
Dell
Intel E3-1220V5 3.0GHz 4C 8M 80W
Need more? Email Us
ECAD model for DELL W5G6G - Intel E3-1220V5 3.0GHz 4C 8M 80W
Dell
AMD Opteron 6380 2.50GHz 16C 16M 115W
Need more? Email Us
ECAD model for DELL KNDVM - AMD Opteron 6380 2.50GHz 16C 16M 115W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL 338-CCUP - Intel Platinum 8362 2.80GHz 32C 48M 265W

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention