Products specifications Report Issue?

Category CPU
Win Source Part Number 1436770-100-000000053E
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000053E CAD Model

Description

The 100-000000053E CPU, by AMD Tray, is an integral component of the AMD Embedded EPYC/ Ryzen V R/ G/ R series, featuring the EPYC Embedded 7742 processor. This processor comprises 64 cores and 128 threads, operating at a base frequency of 2.25GHz, which can boost up to 3.4GHz. Engineered for high-compute embedded applications, the EPYC Embedded 7742 is suited for tasks in scientific research, high-performance computing (HPC), and virtualization. Its vast number of cores provides exceptional parallel processing capabilities, essential for workloads that demand high throughput. Moreover, the processor's advanced features, such as high-speed memory support and extensive I/O capabilities, make it a versatile choice for building scalable and efficient embedded systems. The 100-000000053E CPU stands out for its ability to deliver ultimate performance, ensuring that complex computational tasks are executed swiftly and efficiently.

You May Also Be Interested in

Supermicro
Intel E5-2620v3 2.40GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401831400 - Intel E5-2620v3 2.40GHz 6C 15M 85W
Supermicro
Intel E5-4627V4 2.60GHz 10C 25M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8066002330800 - Intel E5-4627V4 2.60GHz 10C 25M 135W
Supermicro
Intel E5-2603v3 1.6GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401844200 - Intel E5-2603v3 1.6GHz 6C 15M 85W
Supermicro
Intel E7-8890V3 2.50GHz 18C 45M 165W
Need more? Email Us
ECAD model for SUPERMICRO CM8064501549928 - Intel E7-8890V3 2.50GHz 18C 45M 165W
Supermicro
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504193501 - Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Supermicro
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406100 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Supermicro
Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330302 - Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Supermicro
Intel E5606 2.13Ghz 4C 8M 80W
Need more? Email Us
ECAD model for SUPERMICRO AT80614007290AE - Intel E5606 2.13Ghz 4C 8M 80W
Supermicro
Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330402 - Intel GOLD 6134M 3.20GHz 8C 24.75M 130W

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention