Products specifications Report Issue?

Category CPU
Win Source Part Number 1436539-100-000000029A
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000029A CAD Model

Description

The Ryzen 5 PRO 3600, known by its part number 100-000000029A, is a key member of the AMD Ryzen 5 Processors Tray category, designed for desktop environments requiring robust performance. This 6-core, 12-thread CPU is optimized for business and productivity applications, featuring a base clock of 3.6 GHz and a boost clock of up to 4.2 GHz. Its efficiency and performance make it an excellent choice for multitasking, data analysis, and entry-level creative tasks. Manufactured by AMD Tray, the Ryzen 5 PRO 3600 stands out for its balance between performance, power consumption, and thermal efficiency, making it a preferred choice for professionals and enthusiasts alike.

You May Also Be Interested in

Dell
Intel SILVER4310 2.50GHz 12C 18M 120W
Need more? Email Us
ECAD model for DELL 338-CBWJ - Intel SILVER4310 2.50GHz 12C 18M 120W
Dell
Amd 8378 2.4GHz 4C 6M 115W
Need more? Email Us
ECAD model for DELL OS8378WAL4DGI - Amd 8378 2.4GHz 4C 6M 115W
Dell
Intel E5430 2.66GHz 4C 12M 80W
Need more? Email Us
ECAD model for DELL JH903 - Intel E5430 2.66GHz 4C 12M 80W
Dell
Intel Gold 6336Y 2.4GHz 24C 36M 185W
Need more? Email Us
ECAD model for DELL J7DJN - Intel Gold 6336Y 2.4GHz 24C 36M 185W
Dell
Intel Gold 6146 3.20MHz 12C 24.75M 165W
Need more? Email Us
ECAD model for DELL 72G1K - Intel Gold 6146 3.20MHz 12C 24.75M 165W
Dell
Intel E3-1220V5 3.0GHz 4C 8M 80W
Need more? Email Us
ECAD model for DELL W5G6G - Intel E3-1220V5 3.0GHz 4C 8M 80W
Dell
Intel E7-8880v3 2.3GHz 18C 45M 150W
Need more? Email Us
ECAD model for DELL 94FF5 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Dell
Intel E7450 2.40GHz 6C 12M 90W
Need more? Email Us
ECAD model for DELL P249G - Intel E7450 2.40GHz 6C 12M 90W
Dell
Intel E5-2630LV3 1.8GHz 8C 20M 55W
Need more? Email Us
ECAD model for DELL J1XW7 - Intel E5-2630LV3 1.8GHz 8C 20M 55W

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention