Products specifications Report Issue?

Category CPU
Win Source Part Number 1436275-100-000000027
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000027 CAD Model

Description

The AMD Ryzen 9 3900XT represents the pinnacle of mainstream desktop CPU performance, targeting enthusiasts and professional users alike. As a product of AMD Tray, listed under the AMD Ryzen 9 Processors Tray SubCategory, it features an impressive setup of 12 cores and 24 threads. The processor operates at a base frequency of 3.8 GHz, capable of reaching up to 4.7 GHz with boost, ensuring swift and responsive performance across a wide array of applications. Whether it's for gaming, content creation, or computational tasks, the 3900XT is designed to provide superior performance. By optimizing both single-threaded and multi-threaded processes, this CPU stands out for its ability to balance power and efficiency, offering a compelling option for high-performance computing builds.

You May Also Be Interested in

Supermicro
Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330302 - Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W
Supermicro
Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330402 - Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Supermicro
Intel E7-2860 2.26GHz 10C 24M 130W
Need more? Email Us
ECAD model for SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Supermicro
Intel E5-4627V4 2.60GHz 10C 25M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8066002330800 - Intel E5-4627V4 2.60GHz 10C 25M 135W
Supermicro
Intel E5-2690 2.9GHz 8C 20M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8062101122501 - Intel E5-2690 2.9GHz 8C 20M 135W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Supermicro
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504193501 - Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Supermicro
Intel E5-2603v3 1.6GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401844200 - Intel E5-2603v3 1.6GHz 6C 15M 85W

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention