EN
  • EN
  • DE

STPS20120D

Part No STPS20120D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 120V 20A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 120V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 930mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 120V
Mounting Through Hole
Case / Package TO-220AB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 053960-STPS20120D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20120D CAD Model

Description

The STPS20120D is a robust and high-performance Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. Engineered for applications requiring efficient power management and high reliability, this rectifier is a popular choice in the electronics industry. Its low forward voltage drop and high surge current capability make it well-suited for a variety of demanding environments.

Key Features

  • High Junction Temperature: The device can operate at high temperatures, with a maximum junction temperature of 150°C, ensuring stability and reliability in harsh conditions.
  • Low Forward Voltage Drop: The STPS20120D offers a low forward voltage drop, which reduces power loss and improves efficiency during operation.
  • High Surge Capability: With its excellent surge current capability, this rectifier can handle high current spikes without damage, making it ideal for applications that experience transient overloads.
  • Dual Center Tap Configuration: The device is presented in a dual center tap configuration, housed in a TO-220AB package, which simplifies the design of parallel or series connections.
  • High Frequency Operation: Its fast switching characteristics enable the STPS20120D to be used in high-frequency power supplies, contributing to compact and efficient designs.

Applications

The STPS20120D is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection circuits
  • Automotive applications
  • Power management systems

Product Summary

The STPS20120D Schottky rectifier is a testament to STMicroelectronics' commitment to providing high-quality and efficient power management solutions. Its thermal and electrical performance characteristics make it an excellent choice for engineers and designers looking to enhance system reliability and performance in a compact form factor. Whether it's for industrial, automotive, or consumer electronics, the STPS20120D delivers the durability and efficiency required for today's advanced electronic circuits.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6679 $50.0925
185+ $0.5481 $101.3985
285+ $0.5309 $151.3065
390+ $0.5138 $200.3820
505+ $0.4967 $250.8335
675+ $0.4453 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess