Products specifications Report Issue?

Category CPU
Win Source Part Number 1436211-100-000000011
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000011 CAD Model

Description

The 100-000000011, better recognized as the Ryzen Threadripper 3970X, emerges as a high-caliber CPU within AMD's illustrious Threadripper series. This powerhouse processor is equipped with 32 cores and 64 threads, rendering it an ideal choice for professional-grade computing tasks that demand significant parallel processing power. With a base clock speed of 3.7 GHz and the potential to reach up to 4.5 GHz under turbo boost, it accommodates both heavy multi-threaded and demanding single-threaded applications efficiently. Targeted towards OEMs and system integrators, its 'Tray' package option facilitates bulk purchasing and custom cooling system configurations. This CPU is a testament to AMD's commitment to providing cutting-edge technology for users requiring top-tier performance for content creation, scientific research, and intensive computing tasks.

You May Also Be Interested in

Dell
AMD Opteron 6134 2.53MHz 8C 3M
Need more? Email Us
ECAD model for DELL OS6134WKT8EGO - AMD Opteron 6134 2.53MHz 8C 3M
Dell
Amd 8378 2.4GHz 4C 6M 115W
Need more? Email Us
ECAD model for DELL OS8378WAL4DGI - Amd 8378 2.4GHz 4C 6M 115W
Dell
Intel E4600 2.40GHz 2C 2M 65W
Need more? Email Us
ECAD model for DELL MP349 - Intel E4600 2.40GHz 2C 2M 65W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL KVFM1 - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Intel SILVER4310 2.50GHz 12C 18M 120W
Need more? Email Us
ECAD model for DELL 338-CBWJ - Intel SILVER4310 2.50GHz 12C 18M 120W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL 338-CCUP - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Intel E7450 2.40GHz 6C 12M 90W
Need more? Email Us
ECAD model for DELL P249G - Intel E7450 2.40GHz 6C 12M 90W
Dell
AMD Opteron 6380 2.50GHz 16C 16M 115W
Need more? Email Us
ECAD model for DELL KNDVM - AMD Opteron 6380 2.50GHz 16C 16M 115W
Dell
Intel E5-4650 2.7 Ghz 8C 20M 105W
Need more? Email Us
ECAD model for DELL C05C7 - Intel E5-4650 2.7 Ghz 8C 20M 105W

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention