Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468643-L6375STR
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Ratio - Input 1:1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8 V ~ 35 V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature -25°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154\
Ultra Librarian 3D Model Ultra Librarian L6375STR CAD Model

Description

The L6375STR is a sophisticated high-side drive power switch from STMicroelectronics, designed to provide a reliable and efficient solution for managing power in a variety of applications. This component integrates multiple functions, including a power MOSFET with intelligent control and diagnostic features, into a single package. It is especially useful in industrial and automotive applications where it is critical to control high power circuits accurately. The L6375STR's capabilities allow for the direct drive of loads with high efficiency and reliability, coupled with protection features such as over-current, short-circuit, and over-temperature protection, enhancing the overall safety and longevity of the application. Its versatility and robustness make it ideal for driving solenoids, motors, and other high-current loads, ensuring precise control while minimizing power losses.

You May Also Be Interested in

Analog Devices Inc.
ADI PDM to I2S/TDM IC
Lowest to $3.5910
ECAD model for ADAU7002ACBZ
Analog Devices Inc.
Multi-Sensor Hi Accuracy Dig Temp Measur
Lowest to $78.9522
ECAD model for LTC2986CLX#PBF
Analog Devices Inc.
Data Converte ICs
Need more? Email Us
ECAD model for AD9649BCPZRL7-40
Analog Devices Inc.
Precision Amplifiers DUAL, PRECISION CMOS RAIL-RAIL OP AMP
Need more? Email Us
ECAD model for ADIAD8656ARMZ-REEL
Analog Devices Inc.
ADI 20V,4A Switch Reg W/Integrated Side FET
Lowest to $3.1023
ECAD model for ADP2384ACPZN
Analog Devices Inc.
high-performance DC/DC converte IC manufactured
Need more? Email Us
ECAD model for WH1000XM4B.CE7
Analog Devices Inc.
ADI 2 Ron, +/-5V, +5V, +12V iCMOS 16:1 MUX
Lowest to $35.9091
ECAD model for ADG1606BCPZ
Analog Devices Inc.
Digital Isolators 3.75kVRMS Dual ISO 2Tx Gbit LVDS
Lowest to $26.6711
ECAD model for ADN4654BRSZ
Analog Devices Inc.
Zero-Drift Op Amps in SOT-23
Need more? Email Us
ECAD model for LTC2050HVHS6#TRMPBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention