EN
  • EN
  • DE

S4403B-66

Part No S4403B-66
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 307187-S4403B-66
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S4403B-66 CAD Model

Description

The AMCC S4403B-66 is a communication controller, likely a PowerPC-based processor designed for networking and telecommunications applications. AMCC (Applied Micro Circuits Corporation, now MACOM) was known for producing high-performance communication processors. This component is likely intended to handle data processing and control functions within network infrastructure.

Applications:

  • Networking Routers and Switches: Used as a core processor for handling packet routing and switching.
  • Wireless Base Stations: Implemented in base stations to manage data flow between mobile devices and the network.
  • Storage Area Networks (SANs): Provides control and data processing in SAN environments.
  • Telecommunications Equipment: Integrated into telecom systems for call processing and data transmission.
  • Industrial Automation: Used in industrial control systems to manage communication between devices.

Features:

  • PowerPC Architecture: Based on the PowerPC instruction set architecture, offering high performance and efficiency.
  • High-Speed Interfaces: Supports various high-speed interfaces such as Ethernet, PCI, and serial interfaces.
  • Integrated Memory Controller: Includes an integrated memory controller for connecting to external memory devices.
  • DMA Engine: Features a Direct Memory Access (DMA) engine for efficient data transfer between peripherals and memory.
  • Clock Speed: Operates at a clock speed of 66 MHz.

Benefits:

  • High Performance: Delivers high processing power for demanding networking and telecommunications applications.
  • Flexible Connectivity: Supports a wide range of interfaces, allowing for versatile integration into different systems.
  • Efficient Data Transfer: The DMA engine minimizes CPU overhead, improving overall system performance.
  • Reliable Operation: Designed for reliable performance in harsh environments, ensuring stable operation.
  • Scalability: Can be scaled to meet different performance requirements, making it suitable for various applications.

Additional Details:

The S4403B-66 likely includes features such as multiple communication channels, hardware acceleration for specific network protocols, and power management capabilities. It is designed to provide a robust and efficient solution for communication-intensive applications. Specific technical specifications, such as power consumption, operating temperature range, and package type, can be found in the product datasheet. The integrated memory controller would support various types of memory, such as SDRAM or DDR SDRAM. The PowerPC core provides a strong foundation for real-time operating systems and networking software stacks.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess