EN
  • EN
  • DE

PPC440EP-3JC400C

Part No PPC440EP-3JC400C
Manufacturer AMCC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AMCC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834121-PPC440EP-3JC400C
Ultra Librarian 3D Model Ultra Librarian PPC440EP-3JC400C CAD Model

Description

The PPC440EP-3JC400C is a PowerPC 440EP embedded processor from AMCC (Applied Micro Circuits Corporation). This processor is designed for a wide range of embedded applications, offering a balance of performance and power efficiency. It is part of the PowerPC family, known for its use in networking, storage, and industrial control systems.

Applications

  • Networking equipment (routers, switches, firewalls)
  • Storage systems (NAS devices, RAID controllers)
  • Industrial control systems
  • Embedded computing platforms
  • Telecommunications infrastructure

Features

  • PowerPC 440EP core: This provides a high-performance, 32-bit RISC architecture.
  • Clock speed: Typically operates at 400 MHz, providing substantial processing power for embedded tasks.
  • Integrated peripherals: Includes Ethernet MAC, DDR memory controller, PCI interface, and other I/O interfaces, reducing the need for external components.
  • Memory controller: Supports DDR SDRAM, providing ample memory bandwidth for demanding applications.
  • Power management: Designed for low power consumption, making it suitable for battery-powered or energy-efficient systems.
  • PCI interface: Allows for expansion and connectivity with other devices and peripherals.
  • Debug interface: Facilitates debugging and development.

Benefits

  • High performance: The PowerPC 440EP core delivers excellent performance for embedded applications.
  • Integrated peripherals: Reduces system cost and complexity by integrating key peripherals into the processor.
  • Low power consumption: Enables energy-efficient designs and extends battery life in portable devices.
  • Flexible connectivity: Supports a wide range of interfaces, allowing for easy integration with other devices and systems.
  • Robust architecture: The PowerPC architecture is known for its reliability and stability.

Technical Specifications

The PPC440EP-3JC400C typically includes:

  • Core: PowerPC 440EP
  • Frequency: 400 MHz
  • Memory Interface: DDR SDRAM
  • I/O Interfaces: Ethernet MAC, PCI, UART, SPI, I2C
  • Operating Voltage: Typically 1.2V core, 3.3V I/O
  • Package: BGA (Ball Grid Array)

This processor is a versatile solution for embedded applications requiring a balance of performance, power efficiency, and connectivity.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
WALDEMANN LIGHTING
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7860 $107.5720
3+ $44.1314 $132.3942
5+ $42.7523 $213.7615
6+ $41.3733 $248.2398
8+ $39.9942 $319.9536
10+ $35.8570 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess