EN
  • EN
  • DE

ATA6561-GBQW

Part No ATA6561-GBQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver - CANbus 8-VDFN (3x3)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Family Name ATA6561
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA6561-GBQWDKRINACTIVE, ATA6561-GBQWDKR, 1611-ATA6561-GBQWDKR-ND, 1611-ATA6561-GBQWDKR, ATA6561-GBQWTR, ATA6561-GBQWCT, 1611-ATA6561-GBQWTRINACTIVE, 1611-ATA6561-GBQWTR, 1611-ATA6561-GBQWTR-ND, 1611-ATA6561-GBQWCT-ND, 1611-ATA6561-GBQWCT, 1611-ATA6561-GBQWCTINACTIVE
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852500-ATA6561-GBQW
Ultra Librarian 3D Model Ultra Librarian ATA6561-GBQW CAD Model

Description

Microchip Technology ATA6561-GBQW CAN Transceiver

The ATA6561-GBQW is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is compliant with the ISO 11898-2:2016 standard and offers a host of features that make it suitable for a wide range of automotive and industrial applications.

Key Features:

  • Data Transmission Rates: The ATA6561-GBQW supports CAN FD (Flexible Data-rate) for data rates up to 5 Mbps for the data phase of CAN FD frames, ensuring efficient communication in systems requiring higher bandwidth.
  • Low Power Consumption: With its power-saving mode and low-power standby mode, the device minimizes energy usage when the CAN bus is idle, making it ideal for power-sensitive applications.
  • Robust Protection Features: It includes protections against over-temperature, voltage transients, loss of ground, and battery short-circuits, enhancing the reliability and longevity of the system.
  • Wake-up Capability: The transceiver can be awakened from a low-power mode through bus activity or a local wake-up signal, allowing for flexible control over power management.

Applications:

The ATA6561-GBQW is particularly well-suited for a variety of applications where reliable data communication is essential. It is commonly used in:

  • Automotive networks, including body control modules, powertrain, and infotainment systems.
  • Industrial automation systems, where robust communication is required in noisy environments.
  • Heavy machinery and agricultural equipment for monitoring and control.
  • Medical equipment and smart grid infrastructure.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATA6561-GBQW is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in the most demanding conditions. For developers and engineers looking for a dependable CAN transceiver, the ATA6561-GBQW from Microchip Technology is an excellent choice that combines functionality, efficiency, and robustness in a compact package.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3680 $54.7200
90+ $1.1225 $101.0250
140+ $1.0874 $152.2360
195+ $1.0524 $205.2180
250+ $1.0173 $254.3250
330+ $0.9120 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess